EN
  • EN
  • DE

ADG528ATE/883B

Part No ADG528ATE/883B
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1197716-ADG528ATE/883B
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG528ATE/883B CAD Model

Description

The ADG528ATE/883B is a high-performance, military-grade analog multiplexer from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This particular model is part of the ADG528A series, which is known for its exceptional reliability and functionality in harsh environments, making it an ideal choice for defense and aerospace applications.

Key Features

  • Military Standards Compliance: The device is compliant with military specifications, ensuring its performance under extreme conditions.
  • Single 8-Channel Multiplexer: It offers a single 8-channel configuration, allowing for efficient data acquisition and signal routing within complex systems.
  • Low On Resistance: The ADG528ATE/883B features low on resistance (RON), providing a high-quality signal path with minimal signal attenuation.
  • Low Crosstalk and Off Isolation: Engineered to minimize interference, the device ensures signal integrity by reducing crosstalk and providing excellent off isolation.
  • Single or Dual Supply Operation: This multiplexer can operate from a single +15V supply or dual ±15V supplies, offering flexibility in various circuit configurations.
  • Latch-Up Proof Construction: The device is built to be latch-up proof, which protects it from sudden or prolonged over-current conditions.

Applications

The ADG528ATE/883B is particularly suitable for mission-critical applications where failure is not an option. Its robust design and reliable performance make it an excellent choice for:

  • Defense and Aerospace Systems
  • Secure Communications
  • Guidance and Navigation Systems
  • Electronic Warfare
  • High-Reliability Industrial Applications

Technical Specifications

The device operates within a temperature range of -55°C to +125°C, ensuring functionality in extreme thermal environments. It also features TTL/CMOS-compatible digital inputs, making it easy to integrate with existing digital systems. The ADG528ATE/883B is available in a hermetically sealed ceramic package, which provides additional protection against moisture and contaminants.

Analog Devices Inc. is renowned for its high-quality products and the ADG528ATE/883B is no exception. It represents the pinnacle of analog multiplexer design, offering unmatched performance for the most demanding applications.

You May Also Be Interested in

Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Generic
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
TE Connectivity
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention