Product Overview: ADG529ATQ/883B by Analog Devices Inc.
The ADG529ATQ/883B is a high-performance, precision analog multiplexer from Analog Devices Inc., a leader in the field of high-performance integrated circuits. This particular model is designed to cater to demanding military, aerospace, and high-end industrial applications, where reliability and durability are of paramount importance.
Constructed with Analog Devices' proprietary iCMOS® (industrial CMOS) technology, the ADG529ATQ/883B offers an exceptional blend of analog performance and digital flexibility. This multiplexer features a dual 4-channel configuration, which allows users to select one of four differential inputs to connect to the output, effectively providing two multiplexers in one compact package.
Key Specifications:
- Operating Voltage: The device operates within a wide range of supply voltages, typically ±15 V, making it versatile for various system designs.
- On-Resistance: The ADG529ATQ/883B boasts a low on-resistance, which minimizes signal attenuation and ensures excellent signal integrity.
- On-Resistance Match Between Channels: This feature ensures minimal signal distortion and provides consistent performance across all channels.
- High Off Isolation: The device provides excellent isolation between channels when in the off state, preventing unwanted crosstalk and signal leakage.
- Extended Temperature Range: Designed to operate reliably over a broad temperature range, typically from -55°C to +125°C, making it suitable for harsh environments.
The ADG529ATQ/883B is packaged in a robust, hermetically sealed ceramic package that provides additional protection against harsh environmental conditions. Its military-grade qualification (883B) indicates compliance with stringent military standards for performance and reliability.
Applications:
- Data Acquisition Systems
- Communication Systems
- Avionics
- High-Reliability Industrial Equipment
With its high precision and robust design, the ADG529ATQ/883B from Analog Devices Inc. is an ideal choice for system designers who require a reliable multiplexing solution that can withstand the rigors of extreme conditions while delivering consistent, high-quality performance.