EN
  • EN
  • DE

ADG5412BRUZ

Part No ADG5412BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 350 mOhm
Single Supply Voltage (V+) 9 V to 40 V
Dual Supply Voltage(V±) ±9 V to 22 V
Max Switch Time (Ton,Toff) 187ns, 138ns
-3db Bandwidth 160MHz
Charge Injection 310pC
Channel Capacitance(CS off, CD off) 17pF, 17pF
Max Leakage Current (IS off) 250pA
Crosstalk -70dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 008860-ADG5412BRUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG5412BRUZ CAD Model

Description

Product Overview: ADG5412BRUZ by Analog Devices Inc.

The ADG5412BRUZ is a high-performance, monolithic CMOS device comprising four independently selectable single-pole, double-throw (SPDT) switches. Manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits, this switch IC is designed for use in a wide range of applications, including data acquisition systems, communication systems, and relay replacement operations.

Key Features

  • Wide Operating Voltage Range: The device operates from a single 3 V to 44 V supply or a dual ±3 V to ±22 V supply, making it extremely versatile for various systems.
  • Low On Resistance: The ADG5412BRUZ features an ultra-low on resistance of typically 4.5 Ω, ensuring minimal signal distortion and power loss.
  • High Current Carrying Capability: Each switch can carry up to 160 mA of continuous current, allowing for robust signal handling.
  • Low Power Consumption: The device boasts a low power consumption profile, which is critical for energy-sensitive applications.
  • Enhanced ESD Protection: Electrostatic discharge protection is integrated into the design, providing robustness and reliability in harsh environments.
  • Latch-Up Immune: The switch design provides latch-up immunity, which is essential for maintaining the integrity of the signal path under extreme conditions.

Applications

  • Automatic Test Equipment
  • Data Acquisition Systems
  • Battery-Powered Systems
  • Sample-Hold Systems
  • Audio and Video Switching

The ADG5412BRUZ is available in a compact TSSOP-16 package, offering a space-saving solution for high-density circuit designs. Its extended temperature range of -40°C to +125°C ensures reliable operation in a broad spectrum of environments. Analog Devices Inc. has integrated advanced technology into the ADG5412BRUZ, ensuring that it delivers high performance and reliability for critical applications where precision switching is paramount.

With its combination of features, the ADG5412BRUZ is an excellent choice for designers looking for a high-quality switch that can meet the demands of modern electronic systems. Its robust design and flexible power supply options make it a versatile component suitable for a multitude of switching applications.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5940 $52.7820
7+ $14.4361 $101.0527
11+ $13.9850 $153.8350
15+ $13.5339 $203.0085
20+ $13.0828 $261.6560
26+ $11.7294 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,349 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess