EN
  • EN
  • DE

ADG5421BCPZ-RL7

Part No ADG5421BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANLG SWITCH DUAL SPST 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Maximum) 14 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Operating Supply Voltage 9 V ~ 40 V
Dual Voltage Supply ±9 V ~ 22 V
Switch Time (Ton, Toff) (Maximum) 199ns, 184ns
-3db Bandwidth 250MHz
Charge Injection 120pC
Channel Capacitance (CS(off), CD(off)) 11pF, 12pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 10-WFDFN Exposed Pad, CSP
Manufacturer Package 10-LFCSP-WD (3x3)
Win Source Part Number 767868-ADG5421BCPZ-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADG5421
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG5421BCPZ-RL7 CAD Model

Description

Analog Devices Inc. Presents the ADG5421BCPZ-RL7 High-Performance Switch

The ADG5421BCPZ-RL7 is a state-of-the-art single-channel switch from the renowned manufacturer Analog Devices Inc., designed to deliver exceptional performance and reliability for a wide range of applications. This advanced component is part of the industry-leading portfolio of switches and multiplexers that Analog Devices offers to meet the needs of modern electronic systems.

Key Features and Benefits

  • Single SPST Configuration: The ADG5421BCPZ-RL7 features a single-pole, single-throw (SPST) configuration that provides a straightforward yet highly effective switching solution.
  • Low On-Resistance: With an ultra-low on-resistance, this switch ensures minimal signal distortion and power loss, making it ideal for precision applications where signal integrity is critical.
  • Extended Temperature Range: Engineered to operate over a wide temperature range, the ADG5421BCPZ-RL7 guarantees reliable performance in varied environmental conditions, suitable for industrial and automotive applications.
  • Latch-Up Proof: The device is designed with robust latch-up immunity, providing additional protection against overvoltage and ensuring stable operation in electrically noisy environments.
  • 3.3 V/5 V Power Supply: The switch is compatible with both 3.3 V and 5 V power supplies, offering flexibility for different system power levels and simplifying power management.

Applications

The versatility of the ADG5421BCPZ-RL7 makes it an excellent choice for a variety of applications, including but not limited to:

  • Data acquisition systems
  • Communication systems
  • Relay replacement
  • Battery-powered devices
  • Sample-and-hold circuits
  • Audio and video switching

Package and Quality

The ADG5421BCPZ-RL7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-saving and offers excellent thermal performance. The device is also RoHS compliant and adheres to stringent quality standards, ensuring that it meets the requirements of the most demanding applications.

With its robust design, high precision, and flexibility, the ADG5421BCPZ-RL7 from Analog Devices Inc. is a smart choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7682 $58.6092
13+ $8.0149 $104.1937
20+ $7.7645 $155.2900
27+ $7.5140 $202.8780
35+ $7.2635 $254.2225
47+ $6.5122 $306.0734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,588 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess