EN
  • EN
  • DE
  • IT

ADG608BRUZ-REEL7

Part No ADG608BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 30 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm (Max)
Single Supply Voltage (V+) 3.3 V to 5 V
Dual Supply Voltage(V±) ±5V
Max Switch Time (Ton,Toff) 75ns, 45ns
Charge Injection 6pC
Channel Capacitance(CS off, CD off) 9pF, 40pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 118908-ADG608BRUZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG608BRUZ-REEL7 CAD Model

Description

Analog Devices Inc. ADG608BRUZ-REEL7

The ADG608BRUZ-REEL7 is a high-performance CMOS analog multiplexer from Analog Devices Inc., a leading innovator in semiconductor design and manufacturing. This advanced component is part of the ADG608 series, which is renowned for its precision and reliability in routing analog signals in numerous electronic applications.

With its compact surface-mount package, the ADG608BRUZ-REEL7 is designed for space-constrained applications and is delivered in tape and reel form, making it ideal for automated manufacturing processes. The device features a 4-channel differential or 8-channel single-ended multiplexer configuration, providing designers with flexibility in their system design.

The multiplexer operates over a wide supply range of ±5 V to ±15 V or a single 10 V to 30 V, ensuring compatibility with a variety of signal levels and offering excellent performance. The low power dissipation of the ADG608BRUZ-REEL7, combined with a typical on resistance of just 35 ohms, ensures minimal signal loss and distortion, making it well-suited for precision applications such as data acquisition systems, test equipment, and battery-powered devices.

One of the key features of the ADG608BRUZ-REEL7 is its TTL/CMOS-compatible digital inputs, which allow for easy interfacing with microcontrollers and digital logic. The device also boasts a high degree of accuracy, with very low charge injection and minimal switch capacitance, which ensures that the analog signal integrity is maintained during switching operations.

For enhanced durability and performance, the ADG608BRUZ-REEL7 incorporates Analog Devices Inc.'s proprietary iCMOS® process technology. This technology provides an optimal balance of low power, high speed, and robustness, which is critical in demanding environments and applications.

In summary, the ADG608BRUZ-REEL7 from Analog Devices Inc. is a versatile and high-quality analog multiplexer suitable for a range of applications where signal integrity and component reliability are paramount. Its advanced features and robust design make it a go-to choice for professionals seeking to optimize their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9929 $54.9645
12+ $9.0199 $108.2388
18+ $8.7380 $157.2840
24+ $8.4561 $202.9464
31+ $8.1743 $253.4033
41+ $7.3286 $300.4726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess