EN
  • EN
  • DE

ADG619SRJZ-EP-RL7

Part No ADG619SRJZ-EP-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-8
Case / Package SOT-23-8
Family Name ADG619
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG619SRJZ-EP-RL7CT, ADG619SRJZ-EP-RL7-ND, ADG619SRJZ-EP-RL7TR, ADG619SRJZ-EP-RL7DKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910379-ADG619SRJZ-EP-RL7
Ultra Librarian 3D Model Ultra Librarian ADG619SRJZ-EP-RL7 CAD Model

Description

The ADG619SRJZ-EP-RL7 is a cutting-edge CMOS analog switch from Analog Devices Inc., designed to deliver high performance in a wide range of demanding applications. This product is part of the Enhanced Product (EP) line, which is tailored to meet the rigorous standards of aerospace, defense, and other high-reliability industries. The "RL7" designation indicates that this particular model is offered in a 7-inch reel package, suitable for automated assembly processes.

Featuring a dual single-pole, single-throw (SPST) configuration, the ADG619SRJZ-EP-RL7 provides precise control and flexibility. Each switch conducts equally well in both directions when on, and has an input signal range that extends to the supplies. With a typical on-resistance of just 0.8 ohms, this switch ensures minimal signal distortion and attenuation, making it ideal for applications that require high accuracy and linearity.

The switch operates from a single 1.8V to 5.5V supply, making it versatile for various systems and power requirements. Moreover, it boasts a low power consumption, with a typical power dissipation of less than 0.01µW, which is crucial for power-sensitive applications.

The ADG619SRJZ-EP-RL7 is characterized for operation over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions. Its robust design is complemented by the small package size, with the device being offered in a compact SOT-23-8 package. This small footprint allows for efficient use of board space, which is especially valuable in space-constrained applications.

Analog Devices Inc. has a reputation for quality and reliability, and the ADG619SRJZ-EP-RL7 is no exception. It is designed to meet stringent requirements, ensuring that it can withstand the harsh environments and high-stress conditions often encountered in high-reliability sectors.

Whether you're designing mission-critical military hardware, aerospace systems, or sophisticated industrial equipment, the ADG619SRJZ-EP-RL7 from Analog Devices Inc. offers the performance and durability to meet your needs.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.3748 $74.7496
4+ $30.6665 $122.6660
6+ $29.7082 $178.2492
7+ $28.7499 $201.2493
9+ $27.7915 $250.1235
13+ $24.9166 $323.9158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess