EN
  • EN
  • DE

ADM211ARZ-REEL

Part No ADM211ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description 0.1 μF, 5 V Powered CMOS RS-232 Drivers/Receivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 650mV
Data Rate 120Kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1140674-ADM211ARZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADM211
Introduction Date October 24, 1995
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADM211ARZ-REEL CAD Model

Description

The ADM211ARZ-REEL is a high-performance, 5V-powered RS-232 transceiver from Analog Devices Inc., designed to meet the stringent EIA/TIA-232-E standards. This integrated circuit is part of a product line that offers a variety of features tailored to enhance the functionality and reliability of serial communications while minimizing power consumption and board space.

Key Features

  • Interface Type: RS-232
  • Voltage Range: 4.5V to 5.5V
  • Data Rate: Up to 230 kbps
  • Driver/Receiver Count: 2/2
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package: SOIC-28
  • ESD Protection: Up to ±15kV
  • RoHS: Compliant

The ADM211ARZ-REEL features a high data rate capability, supporting baud rates up to 230 kbps, making it suitable for high-speed communication applications. It includes two drivers and two receivers, allowing for full-duplex communication. The device also incorporates a proprietary ESD protection circuitry, which guards against electrostatic discharges of up to ±15kV, thereby ensuring robustness in harsh environments.

Designed for space-constrained applications, the ADM211ARZ-REEL comes in a compact SOIC-28 package that is ideal for surface mounting, contributing to a reduction in PCB space requirements. Its 5V power supply range is optimized for compatibility with standard digital logic families.

The device also features a low-power shutdown mode, which reduces power consumption when not in active use, making it an excellent choice for power-sensitive applications. Additionally, it is fully specified over the industrial temperature range of -40°C to +85°C, ensuring reliable operation under a wide range of temperature conditions.

Compliance with RoHS standards ensures that the ADM211ARZ-REEL meets current environmental regulations, reducing the environmental impact and making it suitable for use in a variety of markets worldwide.

Whether it's for industrial control systems, point-of-sale terminals, or data communication equipment, the ADM211ARZ-REEL from Analog Devices Inc. stands out as a robust, reliable, and energy-efficient RS-232 transceiver solution.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6877 $59.1294
53+ $2.2049 $116.8597
82+ $2.1368 $175.2176
112+ $2.0675 $231.5600
145+ $1.9982 $289.7390
194+ $1.7914 $347.5316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess