EN
  • EN
  • DE

ADG633YRUZ

Part No ADG633YRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Triple SPDT Automotive 16-Pin TSSOP Tube / IC SWITCH TRIPLE SPDT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 75 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Single Supply Voltage (V+) 2 V to 12 V
Dual Supply Voltage(V±) ±2 V to 6 V
Max Switch Time (Ton,Toff) 95ns, 40ns
-3db Bandwidth 580MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 4pF, 7pF
Max Leakage Current (IS off) 200pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 141616-ADG633YRUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADG633
Introduction Date March 03, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG633YRUZ CAD Model

Description

Introducing the ADG633YRUZ from Analog Devices Inc.

The ADG633YRUZ is a high-performance, CMOS analog multiplexer brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is designed to provide optimal signal integrity, with low on-resistance and low crosstalk between channels, making it an excellent choice for a variety of data acquisition and signal routing applications.

Key Features

  • Triple 2-Channel Multiplexer: The ADG633YRUZ offers three independent double-pole/double-throw (DPDT) switches, providing flexibility in routing analog signals.
  • Low Voltage Operation: This device operates from a single 1.8 V to 5.5 V supply, catering to systems that require low voltage and power efficiency.
  • Low On-Resistance: With an on-resistance typically less than 4 ohms, the ADG633YRUZ ensures minimal signal attenuation and distortion.
  • High Switching Speed: The rapid switching times, typically 20 ns tON and 15 ns tOFF, make this multiplexer suitable for high-speed applications.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, withstanding up to 2 kV Human Body Model, ensuring robustness and longevity in harsh environments.
  • Low Power Consumption: The ADG633YRUZ is optimized for low power consumption, making it ideal for battery-operated and power-sensitive devices.

Applications

The versatility of the ADG633YRUZ makes it suitable for a wide array of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Automatic test equipment
  • Relay replacement

Package and Quality

The ADG633YRUZ is offered in a compact TSSOP-16 package, which minimizes board space without compromising performance. Analog Devices Inc. is committed to the highest quality standards, and this product is no exception. It is manufactured in state-of-the-art facilities, ensuring reliability and performance consistency.

For designers and engineers looking for a reliable and efficient solution for their analog switching needs, the ADG633YRUZ from Analog Devices Inc. represents a blend of performance, versatility, and quality.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2767 $51.3204
25+ $4.0061 $100.1525
39+ $3.8707 $150.9573
56+ $3.6000 $201.6000
73+ $3.4647 $252.9231
91+ $3.3294 $302.9754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,450 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess