EN
  • EN
  • DE

AD9680BCPZ-820

Part No AD9680BCPZ-820
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual, 14-Bit, 1.25 GSPS, 1.2 V/2.5 V, Analog-to-Digital Converter | IC ADC 14BIT 820MSPS 64-LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Manufacturer Package 64-WFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-WQ (9x9)
Mounting Style SMD
Family Part Number AD9680
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139186-AD9680BCPZ-820
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9680BCPZ-820 CAD Model

Description

The AD9680BCPZ-820 is a cutting-edge, dual-channel Analog-to-Digital Converter (ADC) developed by Analog Devices Inc., a leader in high-performance signal processing solutions. This ADC is designed to cater to the demanding requirements of applications such as wireless infrastructure, radar systems, software-defined radios, and medical imaging systems.

Key Features:

  • High Sampling Rate: The AD9680BCPZ-820 boasts an impressive sampling rate of up to 820 MSPS (Mega Samples Per Second), providing high-speed data acquisition for precise signal analysis.
  • Dual-Channel: With two ADC channels integrated into a single package, it offers simultaneous sampling capabilities, crucial for maintaining signal integrity in complex systems.
  • Resolution: This component provides a 14-bit resolution, ensuring a fine quantization of the input signal, which is essential for high-fidelity signal processing.
  • High Dynamic Range: The device features a high spurious-free dynamic range (SFDR) and signal-to-noise ratio (SNR), enabling the capture of weak signals in the presence of strong interferers.
  • JESD204B Interface: It incorporates a JESD204B serial interface, which simplifies board design and reduces the number of data I/O required, while enabling high-speed data transfer.
  • Power Efficiency: This ADC is designed with power efficiency in mind, offering reduced power consumption without compromising performance.

Applications:

The AD9680BCPZ-820 is ideal for a wide range of high-performance applications:

  • Wireless Infrastructure (LTE, WCDMA, TD-SCDMA)
  • Radar and Satellite Communications Systems
  • Software-Defined Radios
  • Medical Imaging (MRI, CT scanners)
  • Instrumentation and Test Equipment

Package and Quality:

The ADC comes in a compact LFCSP (Lead Frame Chip Scale Package) form factor, designated by the 'BCPZ' package code. This package is designed for optimal thermal performance and space-saving on the PCB. The product is supported by Analog Devices Inc.'s commitment to quality and reliability in high-performance signal processing technology.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess