EN
  • EN
  • DE

ADG658YRQZ

Part No ADG658YRQZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 75 Ohm
Channel-to-Channel Matching (ΔRon) 1.3 Ohm
Single Supply Voltage (V+) 2 V to 12 V
Dual Supply Voltage(V±) ±2 V to 6 V
Max Switch Time (Ton,Toff) 115ns, 45ns
-3db Bandwidth 210MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 4pF, 23pF
Max Leakage Current (IS off) 200pA
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-QSOP
Win Source Part Number 008866-ADG658YRQZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG658YRQZ CAD Model

Description

Introducing the ADG658YRQZ Multiplexer from Analog Devices Inc.

The ADG658YRQZ is a state-of-the-art CMOS analog multiplexer from Analog Devices Inc., a leader in high-performance semiconductors. This precision device is designed to provide high-speed, low-leakage data acquisition systems with the utmost reliability and efficiency. The ADG658YRQZ is suitable for various applications, including data acquisition systems, sample-hold systems, and communication systems.

Key Features

  • Low On Resistance: The ADG658YRQZ boasts a low on resistance (Ron), typically around 4 ohms, which ensures minimal signal attenuation and power loss, making it ideal for high-performance applications where signal integrity is paramount.
  • Single Supply Operation: This multiplexer operates from a single power supply, ranging from +3 V to +5 V, which simplifies the power supply design and reduces the overall power consumption of the system.
  • High Throughput Rate: It offers a fast switching action, which is essential for applications that require rapid multiplexing of analog signals.
  • Dual 4:1 Multiplexer Configuration: The device features a dual 4:1 channel configuration, allowing users to select between eight differential inputs.
  • Low Power Consumption: With its CMOS construction, the ADG658YRQZ ensures low power dissipation, contributing to energy savings in portable and battery-powered devices.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, thus preserving the integrity of the data.
  • Extended Temperature Range: The device operates over an extended industrial temperature range, making it suitable for harsh environments.

Applications

The versatility of the ADG658YRQZ allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Battery-Powered Systems
  • Data Acquisition Systems
  • Audio and Video Switching
  • Communication Systems

With its robust design and advanced features, the ADG658YRQZ from Analog Devices Inc. is the perfect choice for designers looking for a reliable and high-performance multiplexing solution. Its compact size, combined with its exceptional performance, makes it an invaluable component in modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.6071 $61.3207
40+ $2.9591 $118.3640
61+ $2.8667 $174.8687
84+ $2.7743 $233.0412
108+ $2.6819 $289.6452
145+ $2.4047 $348.6815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess