EN
  • EN
  • DE

ADG659YRUZ-REEL7

Part No ADG659YRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 75 Ohm
Channel-to-Channel Matching (ΔRon) 1.3 Ohm
Single Supply Voltage (V+) 2 V to 12 V
Dual Supply Voltage(V±) ±2 V to 6 V
Max Switch Time (Ton,Toff) 115ns, 45ns
-3db Bandwidth 400MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 4pF, 12pF
Max Leakage Current (IS off) 200pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 008868-ADG659YRUZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ADG659
Introduction Date November 25, 2002
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG659YRUZ-REEL7 CAD Model

Description

ADG659YRUZ-REEL7 - Analog Multiplexer by Analog Devices Inc.

The ADG659YRUZ-REEL7 from Analog Devices Inc. is a high-performance analog multiplexer that combines exceptional signal fidelity with low power operation, housed in a compact package. As a part of the industry-leading portfolio of switching solutions from Analog Devices, this component is designed to facilitate precise and efficient routing of analog signals in a variety of electronic systems.

Key Features:

  • Single 8:1 Multiplexer Configuration: The ADG659YRUZ-REEL7 offers a versatile single 8:1 multiplexer, allowing for the selection of one of eight inputs to be passed to the output, providing design flexibility for various applications.
  • Low On Resistance: With its low on resistance (Ron), the device ensures minimal signal attenuation, preserving signal integrity and reducing power loss.
  • Low Power Consumption: The device operates with low power consumption, making it ideal for power-sensitive applications such as battery-powered devices and portable equipment.
  • Wide Power Supply Range: Accommodating a broad range of power supplies, the ADG659YRUZ-REEL7 operates with a single or dual power supply, enhancing its adaptability to different system architectures.
  • Fast Switching Times: It features quick switching times, thus ensuring rapid signal routing without significant delays, which is crucial for high-speed data acquisition and control systems.
  • TTL/CMOS Compatible: The multiplexer's logic control inputs are compatible with TTL and CMOS levels, ensuring easy integration into digital systems.
  • Surface-Mount Package: The device is offered in a surface-mount package, specifically a TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications:

The ADG659YRUZ-REEL7 is highly suited for various applications where precision analog signal handling is required. Key applications include:

  • Data acquisition systems
  • Test equipment
  • Audio and video switching
  • Communication systems
  • Medical instrumentation
  • Process control

With its combination of performance, power efficiency, and versatility, the ADG659YRUZ-REEL7 from Analog Devices Inc. stands out as a reliable choice for designers looking to optimize their analog signal routing needs.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4995 $52.4895
49+ $2.0509 $100.4941
76+ $1.9868 $150.9968
105+ $1.9227 $201.8835
135+ $1.8586 $250.9110
181+ $1.6664 $301.6184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess