EN
  • EN
  • DE

ADG701BRJ-500RL7

Part No ADG701BRJ-500RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name ADG701
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG701BRJ-500RL7-ND, ADG701BRJ-500RL7CT, ADG701BRJ-500RL7TR, ADG701BRJ-500RL7DKR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910393-ADG701BRJ-500RL7
Ultra Librarian 3D Model Ultra Librarian ADG701BRJ-500RL7 CAD Model

Description

Introducing the ADG701BRJ-500RL7 by Analog Devices Inc.

The ADG701BRJ-500RL7 is a cutting-edge CMOS SPST (Single Pole Single Throw) switch from the renowned manufacturer, Analog Devices Inc. This high-performance component is designed for precision applications requiring low on-resistance and fast switching speeds. It is a perfect choice for a wide range of applications, including data acquisition systems, communication systems, and portable devices.

Key Features

  • Low On-Resistance: The ADG701BRJ-500RL7 boasts an ultra-low on-resistance, typically around 0.8 ohms, which ensures minimal signal distortion and power loss, allowing for efficient signal routing.
  • Single Supply Operation: This device operates from a single 1.8 V to 5.5 V power supply, making it versatile for various applications and compatible with most logic levels.
  • Fast Switching: With fast tON and tOFF times, the ADG701BRJ-500RL7 provides quick response times, essential for high-speed data streaming and critical timing applications.
  • Low Power Consumption: It features low power dissipation, conserving energy in battery-powered devices and contributing to longer operational lifetimes.
  • Compact Package: The device is available in a compact SOT-23-5 package, which is ideal for space-constrained applications.

Applications

The versatility of the ADG701BRJ-500RL7 makes it suitable for a variety of applications, including:

  • Audio and video signal routing
  • Sample-and-hold systems
  • Communication system switches
  • Relay replacement
  • Battery-powered systems
  • Test equipment and instrumentation

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADG701BRJ-500RL7 is no exception. Each switch undergoes rigorous testing to ensure it meets the highest standards for performance and durability. It is also provided in a tape and reel form (the suffix -500RL7 indicates the packaging option), which facilitates efficient assembly during the manufacturing process.

In summary, the ADG701BRJ-500RL7 from Analog Devices Inc. is a high-performance, reliable, and energy-efficient solution for your switching needs. Its robust feature set and compact size make it an excellent choice for designers looking to optimize their systems for both performance and space.

You May Also Be Interested in

Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7890 $60.6240
38+ $3.1090 $118.1420
58+ $3.0118 $174.6844
80+ $2.9147 $233.1760
103+ $2.8175 $290.2025
138+ $2.5260 $348.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess