EN
  • EN
  • DE

ADG709CRUZ-REEL7

Part No ADG709CRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS, 1.8 V to 5.5 V/ 2.5 V, 3 Low Voltage 4-/8-Channel Multiplexers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 4.5 Ohm
Channel-to-Channel Matching (ΔRon) 400 mOhm
Operating Supply Voltage 1.8 V ~ 5.5 V
Dual Voltage Supply ±2.5V
Switch Time (Ton, Toff) (Maximum) 14ns, 8ns (Typ)
-3db Bandwidth 55MHz
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 13pF, 42pF
Current - Leakage (IS(off)) (Maximum) 10pA (Typ)
Crosstalk -80dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1140402-ADG709CRUZ-REEL7
Manufacturer Homepage www.analog.com
Family Name ADG709
Introduction Date February 04, 2000
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Communications & Networking, Power Management, Imaging, Video & Vision, Audio
Ultra Librarian 3D Model Ultra Librarian ADG709CRUZ-REEL7 CAD Model

Description

Analog Devices Inc. ADG709CRUZ-REEL7

The ADG709CRUZ-REEL7 is a high-performance, CMOS analog multiplexer from Analog Devices Inc., a leading company in the semiconductor industry. This component is designed for precision applications where low on-resistance and low crosstalk are crucial. It operates from a single 1.8V to 5.5V power supply, making it suitable for a variety of systems, including battery-powered portable devices.

This multiplexer comes in a compact TSSOP-16 package and is part of the REEL7 packaging series, indicating that it is provided in a tape and reel format suitable for automated assembly processes. The device features a 4-channel, dual 2-channel configuration, providing flexibility for routing analog signals in complex circuit designs.

Key Features:

  • Low On-Resistance: The ADG709 boasts a low on-resistance (typically 4 ohms), which remains flat over the full analog signal range, ensuring minimal signal distortion and power loss.
  • Low Crosstalk: With excellent isolation between channels, the device minimizes signal interference, making it ideal for multiplexing high-frequency or sensitive analog signals.
  • Single Supply Operation: It can operate from a single supply voltage ranging from 1.8V to 5.5V, enabling it to fit into a variety of power environments.
  • High Throughput Rate: The ADG709 provides a fast switching speed, which, coupled with its low power consumption, makes it suitable for high-speed data acquisition systems.
  • ESD Protection: The device features enhanced electrostatic discharge (ESD) protection, ensuring robustness and longevity in challenging environments.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, which is essential for preventing damage to other components in the signal path.

Applications for the ADG709CRUZ-REEL7 include data acquisition systems, communication systems, audio and video signal routing, and industrial automation. Its high performance and reliability make it an excellent choice for designers looking for a multiplexer that can handle both precision and general-purpose analog signal routing tasks.

With its advanced features and flexible operation, the ADG709CRUZ-REEL7 from Analog Devices Inc. is an outstanding solution for your multiplexing needs, ensuring signal integrity and efficient performance in a wide range of electronic applications.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8956 $53.0604
19+ $5.5224 $104.9256
29+ $5.3359 $154.7411
41+ $4.9627 $203.4707
53+ $4.7762 $253.1386
66+ $4.5896 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess