EN
  • EN
  • DE

ADG711WBRUZ-REEL

Part No ADG711WBRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 4 Ohm
Operating Supply Voltage 1.8 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 11ns, 6ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 10pF, 10pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB @ 10MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 767876-ADG711WBRUZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG711WBRUZ-REEL CAD Model

Description

Product Overview: ADG711WBRUZ-REEL

The ADG711WBRUZ-REEL is a cutting-edge CMOS analog switch developed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This product is part of the company's extensive portfolio of switches and multiplexers designed for a wide range of applications, including communication systems, data acquisition, and audio/video signal routing.

Key Features

  • Low On Resistance: The ADG711WBRUZ-REEL boasts a low on resistance (< 0.5 ohms), ensuring minimal signal distortion and power loss across the switch.
  • Single Supply Operation: It operates from a single 1.8 V to 5.5 V supply, making it suitable for portable and battery-powered applications where power efficiency is critical.
  • High-Speed Switching: Fast switching speeds allow for efficient signal routing, making it an excellent choice for high-frequency signal applications.
  • Low Power Consumption: The device has ultra-low power consumption, which helps to extend the battery life of portable devices.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the ADG711WBRUZ-REEL is reliable in various environmental conditions.

Applications

The versatility of the ADG711WBRUZ-REEL allows it to be used in multiple applications, including:

  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Relay replacement
  • Automotive infotainment systems

Product Packaging

The ADG711WBRUZ-REEL comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The "REEL" designation indicates that this product is provided in tape and reel packaging, which is suitable for automated assembly processes commonly used in high-volume manufacturing.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADG711WBRUZ-REEL is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected from Analog Devices products. This ensures that customers receive a product that is not only high-performing but also dependable for long-term use.

For detailed specifications and application notes, customers are encouraged to consult the datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7460 $52.4760
14+ $7.1762 $100.4668
22+ $6.9519 $152.9418
30+ $6.7277 $201.8310
39+ $6.5034 $253.6326
52+ $5.8307 $303.1964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess