EN
  • EN
  • DE

ADG712BR-REEL7

Part No ADG712BR-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS Low Voltage, 4 Ω Quad, SPST Switches | IC SWITCH QUAD SPST 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
Switch Circuit SPST - NO
On-State Resistance (Maximum) 4Ohm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 11ns, 6ns
-3db Bandwidth 200MHz
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 10pF, 10pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB at 10MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADG712
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140409-ADG712BR-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG712BR-REEL7 CAD Model

Description

Product Overview: ADG712BR-REEL7 by Analog Devices Inc.

The ADG712BR-REEL7 is a high-performance, CMOS analog multiplexer from Analog Devices Inc., renowned for its precision and reliability in the field of semiconductor manufacturing. This component is part of the company's expansive range of switches and multiplexers, designed to cater to a wide array of applications, from data acquisition systems to communication devices.

Key Features

  • Single 8-Channel/Dual 4-Channel Multiplexer: The ADG712BR-REEL7 offers versatility with its configuration options, allowing users to choose between a single 8-channel or dual 4-channel multiplexing, providing flexibility for various circuit designs.
  • Low On Resistance: With a typical on resistance of just 4 ohms, this multiplexer ensures minimal signal attenuation and distortion, maintaining signal integrity for both analog and digital signals.
  • Low Crosstalk and Off Isolation: The device features excellent crosstalk and off isolation performance, which minimizes interference between channels and preserves signal quality.
  • Single Supply Operation: The ADG712BR-REEL7 can operate from a single 3 V to 5 V power supply, making it suitable for battery-powered and portable applications where power efficiency is critical.
  • Wide Operating Temperature Range: It is designed to operate over an extended industrial temperature range, from -40°C to +85°C, ensuring reliability in harsh environments.
  • Lead (Pb)-Free and RoHS Compliant: This product is manufactured with environmental safety in mind, meeting the Restriction of Hazardous Substances (RoHS) directive, which is essential for global market requirements.

Applications

The ADG712BR-REEL7 is suitable for a diverse range of applications including:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Automatic test equipment
  • Relay replacement

With its compact surface-mount package, the ADG712BR-REEL7 is provided in a tape and reel format, facilitating efficient assembly for high-volume production. Analog Devices Inc. ensures that this multiplexer meets stringent quality and performance standards, providing engineers with a reliable solution for their switching needs.

For detailed specifications and application support, customers are encouraged to refer to the official datasheets and product documentation available from Analog Devices Inc.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess