EN
  • EN
  • DE

ADG722ACPZ-REEL7

Part No ADG722ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPST - NC
Number of Circuits 2
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 14ns, 6ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 7pF, 7pF
Max Leakage Current (IS off) 250pA
Crosstalk -97dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-LFCSP-WD (2x3)
Win Source Part Number 1014390-ADG722ACPZ-REEL7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADG722ACPZ-REEL7 CAD Model

Description

Product Overview: ADG722ACPZ-REEL7

The ADG722ACPZ-REEL7 is a state-of-the-art CMOS analog switch from Analog Devices Inc., known for its high performance and reliability in a wide range of applications. This component comes in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-saving and efficient for modern electronic circuit designs.

Key Features

  • Low On-Resistance: The ADG722 features an exceptionally low on-resistance, typically around 4 ohms, which ensures minimal signal distortion and power loss across the switch.
  • Dual Single-Pole/Single-Throw (SPST) Switches: This device integrates two independently controllable SPST switches, providing flexibility for routing analog signals in your circuit design.
  • Wide Operating Voltage Range: The switch operates across a broad range of power supplies, from 1.8V to 5.5V, making it suitable for a variety of applications, from battery-powered devices to industrial systems.
  • Low Power Consumption: With power requirements as low as 0.01µW, the ADG722 is an energy-efficient solution for portable and low-power designs.
  • Fast Switching Times: The device boasts fast switching times (tON and tOFF) in the nanosecond range, which is essential for high-speed data acquisition and signal processing tasks.
  • Enhanced ESD Protection: It comes with robust electrostatic discharge (ESD) protection, ensuring the longevity and durability of the switch even in harsh electrical environments.

Applications

The ADG722ACPZ-REEL7 is versatile and can be employed in various applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Relay replacements
  • Sample and hold circuits
  • Medical equipment

Quality and Packaging

Analog Devices Inc. ensures that the ADG722ACPZ-REEL7 meets the highest quality standards. The device is provided in a tape and reel packaging format, denoted by the 'REEL7' suffix, which facilitates automated pick-and-place manufacturing processes, making it ideal for high-volume production environments.

With its combination of low on-resistance, energy efficiency, and fast switching capabilities, the ADG722ACPZ-REEL7 is an excellent choice for designers seeking a reliable and high-performance analog switch solution.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess