EN
  • EN
  • DE

ADG722BRMZ-REEL7

Part No ADG722BRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Dual SPST 8-Pin MSOP T/R / IC SWITCH DUAL SPST 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NC
Number of Circuits 2
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 14ns, 6ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 7pF, 7pF
Max Leakage Current (IS off) 250pA
Crosstalk -97dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 139094-ADG722BRMZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADG722
Introduction Date March 23, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG722BRMZ-REEL7 CAD Model

Description

Product Overview: ADG722BRMZ-REEL7

The ADG722BRMZ-REEL7 is a cutting-edge CMOS analog switch from Analog Devices Inc., renowned for its precision and reliability in the semiconductor industry. This product comes in a compact MSOP-8 package and is supplied on a 7-inch reel, optimized for automated surface-mount assembly processes.

Key Features

  • Dual SPST Switch Configuration: The device features two single-pole, single-throw (SPST) switches, which can be used independently or combined for various applications.
  • Low On-Resistance: The ADG722BRMZ-REEL7 boasts an exceptionally low on-resistance (< 0.6 ohms typical), which minimizes signal distortion and power loss, enhancing overall system efficiency.
  • Single Supply Operation: It operates from a single 1.8 V to 5.5 V power supply, making it suitable for portable and battery-powered applications where power conservation is critical.
  • Fast Switching Times: The switch exhibits rapid switching times (tON and tOFF < 20 ns typical), ensuring quick response in time-sensitive circuits.
  • Low Power Consumption: With its low power dissipation, the ADG722BRMZ-REEL7 is an excellent choice for power-sensitive designs, contributing to longer battery life in portable devices.
  • High Current Carrying Capability: It can handle a continuous current of up to 300 mA, making it versatile for a range of signal routing and switching tasks.
  • Wide Operating Temperature Range: The device is designed to perform reliably over an extended temperature range from -40°C to +85°C, suitable for industrial environments.

Applications

The ADG722BRMZ-REEL7 is ideal for a variety of applications across different sectors, including:

  • Audio and Video Switching
  • Data Acquisition Systems
  • Communication Systems
  • Relay Replacement
  • Test Equipment and Instrumentation

With its robust design and versatile functionality, the ADG722BRMZ-REEL7 from Analog Devices Inc. is a preferred choice for designers looking to implement a reliable switching solution in their electronic systems. Its compact form factor, combined with its exceptional performance characteristics, makes it a valuable component for modern electronic designs.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6758 $50.8402
46+ $2.1955 $100.9930
71+ $2.1269 $151.0099
98+ $2.0583 $201.7134
126+ $1.9897 $250.7022
169+ $1.7839 $301.4791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess