EN
  • EN
  • DE

ADG723BRMZ-REEL

Part No ADG723BRMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS, Low Voltage, 4 Ω Dual SPST Switches in 3 mm × 2 mm LFCSP | IC SWITCH DUAL SPST 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Switch Circuit SPST - NO/NC
On-State Resistance (Maximum) 4Ohm
Channel-to-Channel Matching (ΔRon) 300mOhm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 14ns, 6ns
-3db Bandwidth 200MHz
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 7pF, 7pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -97dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ADG723
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1140431-ADG723BRMZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG723BRMZ-REEL CAD Model

Description

Analog Devices Inc. ADG723BRMZ-REEL Overview

The ADG723BRMZ-REEL is a high-performance CMOS analog switch fabricated by Analog Devices Inc., a leader in semiconductor design and manufacturing. This device is part of their extensive range of switch and multiplexer products designed for a variety of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features

  • Low On-Resistance: The switch features a low on-resistance (typically 4 ohms), which ensures minimal signal attenuation when the switch is closed, providing a high-quality signal path.
  • Single Supply Operation: It operates from a single 2.7 V to 5.5 V supply, making it suitable for portable and battery-powered applications where power efficiency is critical.
  • Dual SPST Configuration: The ADG723BRMZ-REEL contains two single-pole, single-throw (SPST) switches, which can be used independently or in combination to route signals efficiently within a circuit.
  • Fast Switching Times: The device boasts fast switching times (t_ON and t_OFF) in the nanosecond range, ensuring quick response in applications requiring high-speed operation.
  • Low Power Consumption: With its CMOS construction, the switch offers low power dissipation, which enhances the overall efficiency of the systems in which it is used.

Applications

The ADG723BRMZ-REEL's versatility allows it to be used in a wide array of applications:

  • Sample and Hold Circuits
  • Audio and Video Switching
  • Test Equipment and Instrumentation
  • Data Acquisition Systems
  • Communication Systems
  • Medical Equipment

Package and Quality

Supplied in a compact MSOP (Mini Small Outline Package) with a reel packaging option, the ADG723BRMZ-REEL is designed for space-constrained applications. The reel packaging facilitates efficient assembly for high-volume production environments. Analog Devices Inc. ensures high-quality standards, and this product is no exception, meeting rigorous industry specifications for performance and reliability.

Conclusion

The ADG723BRMZ-REEL analog switch from Analog Devices Inc. is a high-quality component that combines low power consumption, fast switching, and low on-resistance, making it an excellent choice for designers looking to optimize their signal routing applications. Its versatility and reliability are backed by Analog Devices' reputation for delivering top-tier semiconductor solutions.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8061 $52.2549
21+ $4.7640 $100.0440
33+ $4.6151 $152.2983
45+ $4.4662 $200.9790
58+ $4.3173 $250.4034
78+ $3.8707 $301.9146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess