EN
  • EN
  • DE

ADG729BRU

Part No ADG729BRU
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS, Low-Voltage, 2-Wire Serially-Controlled, Matrix Switches | IC MUX/DEMUX DUAL 4X1 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SP4T
On-State Resistance (Maximum) 4.5Ohm
Supply Voltage , Single (V+) 2.7V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 95ns, 85ns
-3db Bandwidth 100MHz
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 13pF, 42pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -75dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADG729
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1140438-ADG729BRU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG729BRU CAD Model

Description

The ADG729BRU is a high-performance, dual 4-channel multiplexer from Analog Devices Inc., designed for precision data-acquisition systems and digital signal processing applications. This CMOS device offers low power consumption and high switching speeds, making it an ideal choice for battery-powered and portable devices.

Key Features

  • Low On-Resistance: The ADG729BRU features a low on-resistance (
  • Single 1.8V to 5.5V Supply: This multiplexer operates from a single 1.8V to 5.5V supply, accommodating a wide range of applications and simplifying power management in complex systems.
  • Dual 4-Channel Configuration: The device contains two independent 4-channel multiplexers, providing flexibility in routing analog signals to multiple destinations without additional components.
  • Low Power Consumption: With its CMOS construction, the ADG729BRU offers low power consumption, which is critical for extending battery life in portable devices.
  • Fast Switching Times: Fast transition times (t<sub>TRANSITION) ensure minimal delay in signal processing, making the ADG729BRU suitable for high-speed applications.
  • Break-Before-Make Switching: The multiplexer ensures a break-before-make switching action, preventing momentary shorting when switching channels.

Applications

The ADG729BRU is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Battery-powered systems
  • Audio and video routing
  • Communication systems
  • Test equipment
  • Relay replacement

Package and Quality

The ADG729BRU comes in a compact TSSOP-16 package, allowing for high-density mounting in space-constrained applications. Analog Devices Inc. ensures high-quality standards, with each device rigorously tested to meet industry specifications for reliability and performance.

Conclusion

With its combination of low on-resistance, low power consumption, and high switching speed, the ADG729BRU from Analog Devices Inc. is an excellent choice for designers looking to optimize their systems for performance and efficiency. Whether used in portable devices or complex digital systems, this multiplexer offers the reliability and flexibility that today's engineers require.

You May Also Be Interested in

Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.1729
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7595 $51.0380
10+ $10.4693 $104.6930
15+ $10.1421 $152.1315
21+ $9.8150 $206.1150
27+ $9.4878 $256.1706
36+ $8.5063 $306.2268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess