EN
  • EN
  • DE

ADG729BRUZ-REEL7

Part No ADG729BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Dual 4:1 16-Pin TSSOP T/R / IC MUX/DEMUX DUAL 4X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 4.5 Ohm
Single Supply Voltage (V+) 2.7 V to 5.5 V
Max Switch Time (Ton,Toff) 95ns, 85ns (Typ)
-3db Bandwidth 100MHz
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 13pF, 42pF
Max Leakage Current (IS off) 100pA
Crosstalk -75dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 134051-ADG729BRUZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADG729
Introduction Date May 06, 2000
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADG729BRUZ-REEL7 CAD Model

Description

ADG729BRUZ-REEL7 - A High-Performance CMOS Analog Multiplexer from Analog Devices Inc.

The ADG729BRUZ-REEL7 is a state-of-the-art CMOS analog multiplexer brought to you by Analog Devices Inc., a leader in high-performance semiconductors. This component is part of the ADG729 series, which is renowned for its high precision and reliability in signal routing applications. The ADG729BRUZ-REEL7 is an ideal solution for designers looking for a compact, efficient, and versatile multiplexer for their analog signal management needs.

This particular model comes in a TSSOP (Thin Shrink Small Outline Package) with 16 leads, providing a space-saving footprint for densely packed circuit boards. The 'REEL7' designation indicates that this product is provided in a tape and reel packaging, making it suitable for automated assembly processes, thus streamlining manufacturing and reducing costs.

The ADG729BRUZ-REEL7 features a dual 4-channel multiplexer configuration, allowing for the selection of one of four differential inputs to a common output, per multiplexer. This flexibility makes it an excellent choice for various applications, including data acquisition systems, test equipment, and communication systems where multiple signal lines need to be managed efficiently.

One of the key advantages of the ADG729BRUZ-REEL7 is its low power consumption, which is critical for portable and battery-powered devices. It operates from a single 1.8V to 5.5V supply, ensuring compatibility with a wide range of devices and systems. The low on-resistance and on-resistance flatness of this multiplexer ensure minimal signal distortion and attenuation, providing high signal integrity.

Furthermore, the ADG729BRUZ-REEL7 boasts a fast switching speed and a wide bandwidth, which are essential for high-frequency applications. Its ESD (Electrostatic Discharge) protection and latch-up immunity contribute to the robustness and reliability of the design, safeguarding your circuits against potential damage from static electricity and other electrical overstress conditions.

In summary, the ADG729BRUZ-REEL7 from Analog Devices Inc. is a top-tier choice for engineers and designers who require a high-performance, reliable, and versatile analog multiplexer. Its combination of low power consumption, high-speed operation, and robust protection features make it a valuable component in any advanced electronic system.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2181 $61.0905
10+ $10.0252 $100.2520
16+ $9.7119 $155.3904
22+ $9.3986 $206.7692
28+ $9.0853 $254.3884
37+ $8.1454 $301.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess