EN
  • EN
  • DE

TC74LVX4053F

Part No TC74LVX4053F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Multiplexer/Demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265081-TC74LVX4053F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LVX4053F CAD Model

Description

The TC74LVX4053F is a high-speed CMOS analog multiplexer/demultiplexer fabricated with silicon gate CMOS technology. It features three independent double-pole, single-throw (DPST) switches. This device is designed for low voltage and high-speed operation, making it suitable for a wide range of applications.

Applications:

  • Analog Signal Switching: Ideal for switching analog signals in data acquisition systems and audio/video routing applications.
  • Multiplexing and Demultiplexing: Used to multiplex or demultiplex analog or digital signals.
  • Signal Gating: Can be used to gate signals for various control applications.
  • Communication Systems: Employed in communication systems for signal routing and selection.
  • Instrumentation: Found in test and measurement equipment for signal switching.

Features:

  • High-Speed Operation: Ensures fast switching speeds, crucial for real-time applications.
  • Low Voltage Operation: Operates efficiently at low voltages, typically in the range of 3V to 5.5V.
  • Low Power Consumption: CMOS technology ensures minimal power dissipation.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • Three Independent DPST Switches: Provides versatility in signal routing.
  • Low On-Resistance: Minimizes signal attenuation and distortion.

Benefits:

  • Improved System Performance: High-speed switching enhances the overall performance of the system.
  • Reduced Power Consumption: Low power operation leads to energy savings.
  • Enhanced Signal Integrity: Low on-resistance ensures minimal signal loss.
  • Flexible Signal Routing: Multiple switches allow for versatile signal routing options.
  • Compact Design: Small footprint allows for efficient board layout.

Additional Details:

The TC74LVX4053F has a typical on-resistance of around 70 ohms at 5V, and it can handle analog signals up to the supply voltage. The control inputs are compatible with TTL levels. It is available in a surface mount package (SOIC), which allows for easy integration into modern circuit boards. The device operates over a wide temperature range, typically from -40°C to +85°C. The switching speed is typically in the nanosecond range, making it suitable for high-frequency applications. The chip also includes protection against electrostatic discharge (ESD).

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,904 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess