EN
  • EN
  • DE

ADG731BCPZ

Part No ADG731BCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 32X1 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-WFQFN Exposed Pad, CSP
Case / Package 48-LFCSP (7x7)
Family Name ADG731
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910397-ADG731BCPZ
Ultra Librarian 3D Model Ultra Librarian ADG731BCPZ CAD Model

Description

Analog Devices Inc. ADG731BCPZ Multiplexer

The ADG731BCPZ from Analog Devices Inc. is a high-performance, 32-channel analog multiplexer that offers a compact and efficient solution for routing multiple signal lines through a single common output. It is housed in a 48-lead LFCSP (Lead Frame Chip Scale Package) that ensures a small footprint on the PCB while providing excellent thermal performance and reliability.

This multiplexer is designed to operate with a single 1.8 V to 5.5 V power supply, making it suitable for a wide range of applications, including data acquisition systems, battery-powered instruments, communication systems, and medical equipment. The ADG731BCPZ boasts a low on-resistance of typically 2.8 ohms, which ensures minimal signal distortion and attenuation, thus preserving signal integrity even in the most demanding scenarios.

One of the key features of the ADG731BCPZ is its low power consumption, which is critical for portable and battery-operated devices. It also has a fast switching speed, which enables quick signal routing and high bandwidth operation. This makes the multiplexer ideal for applications that require rapid switching between different analog inputs.

The device is well-equipped with a 3-wire serial interface that is compatible with SPI, QSPI, MICROWIRE, and DSP interface standards, allowing for easy integration into various digital systems. Additionally, the ADG731BCPZ provides a built-in break-before-make switching feature, which prevents momentary shorting when switching between channels, further enhancing the reliability of the system.

To ensure precise and repeatable performance, the ADG731BCPZ operates over an extended temperature range of -40°C to +85°C. Its robust design and manufacturing, characteristic of Analog Devices Inc., guarantee a long operational life and consistent performance, even under harsh environmental conditions.

In summary, the ADG731BCPZ from Analog Devices Inc. is a versatile and reliable multiplexer that combines high performance, low power consumption, and a compact form factor. It is an excellent choice for designers looking to optimize their signal routing capabilities in both space-constrained and power-sensitive applications.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7678 $53.3034
7+ $14.5787 $102.0509
11+ $14.1231 $155.3541
15+ $13.6675 $205.0125
19+ $13.2119 $251.0261
26+ $11.8452 $307.9752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess