EN
  • EN
  • DE

ADG733BRU

Part No ADG733BRU
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS, 2.5 ohm  Low Voltage, Triple/Quad SPDT Switches | IC SWITCH TRIPLE SPDT 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPDT
On-State Resistance (Maximum) 4.5Ohm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Supply Voltage , Dual (V±) ±2.5V
Switch Time (Ton, Toff) (Maximum) 21ns, 10ns
-3db Bandwidth 200MHz
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 11pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -67dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADG733
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1140441-ADG733BRU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking, Audio, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian ADG733BRU CAD Model

Description

Analog Devices Inc. ADG733BRU Overview

The ADG733BRU is a high-performance, triple 2-channel CMOS analog multiplexer from Analog Devices Inc. It is designed to operate with a single 1.8 V to 5.5 V supply, making it an ideal choice for battery-powered systems and portable devices. The low power consumption and broad supply range enable the ADG733BRU to be used in a variety of applications including data acquisition systems, communication systems, and medical equipment.

Key Features of ADG733BRU

  • Low Voltage Operation: The device is capable of operating from a single 1.8 V to 5.5 V supply, which is perfect for portable devices where power efficiency is crucial.
  • Low On Resistance: The on resistance profile is very low, typically around 4 ohms, which minimizes signal attenuation and ensures excellent signal integrity.
  • Low Crosstalk: This multiplexer demonstrates excellent isolation between channels (crosstalk), which is critical for high-precision applications where signal interference can be a concern.
  • High Bandwidth: With a high bandwidth, the ADG733BRU can handle fast signal switching, making it suitable for video and high-speed data applications.
  • 3 mm × 3 mm TSSOP Package: The compact package size allows for a small PCB footprint, which is beneficial for space-constrained applications.

Applications

The ADG733BRU is versatile and can be used in multiple applications, such as:

  • Audio and Video Routing
  • Data Acquisition Systems
  • Communication Systems
  • Medical and Diagnostic Equipment
  • Relay Replacement
  • Battery-Powered Systems

Reliability and Performance

Analog Devices Inc. is known for its commitment to quality and reliability. The ADG733BRU is no exception and is manufactured to meet the highest industry standards. It features ESD (Electrostatic Discharge) protection and has an extended temperature range, ensuring performance in a wide range of environmental conditions. This makes the ADG733BRU a reliable choice for critical applications where consistent performance is required.

With its combination of low power operation, high-speed performance, and compact size, the ADG733BRU from Analog Devices Inc. is a highly efficient solution for designers looking to optimize their analog signal routing with minimal power consumption and maximum precision.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess