EN
  • EN
  • DE

ADG733BRUZ-REEL

Part No ADG733BRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH TRIPLE SPDT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name ADG733
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG733BRUZ-REELCT, ADG733BRUZ-REELDKR, ADG733BRUZ-REEL-ND, ADG733BRUZ-REELTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910399-ADG733BRUZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG733BRUZ-REEL CAD Model

Description

Product Overview: ADG733BRUZ-REEL by Analog Devices Inc.

The ADG733BRUZ-REEL is a high-performance, triple 2-channel CMOS analog multiplexer from Analog Devices Inc., an industry leader in high-performance semiconductors. This device is designed for precision, low-power signal routing applications and is well-suited for use in battery-powered instruments, audio and video signal routing, and data acquisition systems.

The ADG733BRUZ-REEL offers exceptional signal handling capabilities, with a wide signal range that extends from ground to the positive supply rail. This makes it versatile for various applications, allowing it to process signals in both single-supply and dual-supply operations. The device operates from a single 1.8 V to 5.5 V supply, or a dual ±2.5 V supply, providing flexibility in different circuit configurations.

Featuring low on-resistance and low on-resistance flatness, the ADG733BRUZ-REEL ensures minimal signal distortion and maintains excellent channel-to-channel matching. This is critical for maintaining signal integrity, especially in precision analog applications. The on-resistance profile is very flat over the full analog input range, ensuring good linearity and low distortion when switching audio signals.

One of the key attributes of the ADG733BRUZ-REEL is its low power consumption. The device exhibits a low power dissipation, which is essential for extending battery life in portable devices. Additionally, it has fast switching times and a low charge injection, which minimizes glitches and improves overall performance in high-speed signal switching applications.

This analog multiplexer comes in a compact TSSOP package, making it suitable for space-constrained applications. The ADG733BRUZ-REEL is part of the REEL packaging variant, indicating that it is provided in tape and reel packaging for automated assembly processes, facilitating efficient manufacturing and handling.

In summary, the ADG733BRUZ-REEL from Analog Devices Inc. is a highly reliable and efficient solution for designers looking to incorporate a versatile analog multiplexer with low power consumption and high signal integrity into their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess