EN
  • EN
  • DE

ADG787BCPZ-500RL7

Part No ADG787BCPZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 2X1 10LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 3 Ohm
Channel-to-Channel Matching (ΔRon) 20 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 19ns, 5ns
-3db Bandwidth 145MHz
Charge Injection 14pC
Channel Capacitance(CS off, CD off) 16pF
Max Leakage Current (IS off) 50pA (Typ)
Crosstalk -110dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-LFCSP-WD (3x3)
Win Source Part Number 1014411-ADG787BCPZ-500RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG787BCPZ-500RL7 CAD Model

Description

Product Overview: ADG787BCPZ-500RL7 by Analog Devices Inc.

The ADG787BCPZ-500RL7 is a cutting-edge CMOS analog switch from Analog Devices Inc., a leader in high-performance semiconductors. This particular model is part of the ADG787 series, which is renowned for its low on-resistance, low crosstalk, and high signal integrity. The device is specifically designed to facilitate the routing of analog and digital signals in a wide array of applications, including data acquisition systems, communication systems, and audio/video signal routing.

Key Features

  • Low Voltage Operation: The ADG787 operates from a single 1.8V to 5.5V supply, making it versatile for various low voltage applications.
  • Dual 2:1 Mux/Demux Configuration: It features two multiplexers/demultiplexers with a 2:1 configuration, allowing for efficient signal routing.
  • Low On-Resistance: The on-resistance profile is very low, typically around 4 ohms, ensuring minimal signal distortion and power loss.
  • High Switching Speed: Fast switching speeds are a hallmark of this device, with tON and tOFF times typically less than 20 ns, facilitating high-speed operations.
  • Low Crosstalk and Off Isolation: Engineered to minimize interference, the ADG787 provides excellent crosstalk and off isolation, making it ideal for sensitive applications.
  • Lead-Free and RoHS Compliant: The product is available in a lead-free, 10-lead LFCSP package, adhering to RoHS standards.

Applications

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Relay replacement

With its compact LFCSP (Lead Frame Chip Scale Package) design, the ADG787BCPZ-500RL7 ensures a minimal footprint on the PCB, making it an excellent choice for space-constrained applications. The product's reliability is further underscored by Analog Devices Inc.'s commitment to quality, ensuring that each switch performs to the highest standards.

The ADG787BCPZ-500RL7 is available in reel packaging, with the '500RL7' suffix indicating a 500-unit reel quantity, facilitating efficient handling and manufacturing processes for high-volume production needs.

For designers and engineers looking for a high-performance, reliable, and efficient analog switch solution, the ADG787BCPZ-500RL7 from Analog Devices Inc. offers an outstanding combination of features that can enhance the performance and functionality of their electronic systems.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8114 $52.3026
21+ $4.7683 $100.1343
33+ $4.6193 $152.4369
45+ $4.4703 $201.1635
58+ $4.3213 $250.6354
78+ $3.8743 $302.1954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 9 pcs
Order Increment : 500 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess