EN
  • EN
  • DE

TD62502FG

Part No TD62502FG
Manufacturer Toshiba Semiconductor and Storage
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215740-TD62502FG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD62502FG CAD Model

Description

The TD62502FG is a high-voltage, high-current sink driver array manufactured by Toshiba Semiconductor and Storage. It's designed to interface between low-level logic signals and higher voltage/current loads, enabling microcontrollers or other low-power circuits to control devices that require significantly more power.

Applications:

  • Relay Driving: Controlling relays in industrial control systems, automotive electronics, and home automation.
  • Solenoid Driving: Driving solenoids in applications like valve control, door locking mechanisms, and industrial machinery.
  • LED Driving: Powering LED displays, indicator lights, and general illumination.
  • Motor Driving: Used for controlling small DC motors.

Features:

  • High Output Voltage: Designed to withstand and operate at high output voltages.
  • High Output Current: Capable of sinking a substantial amount of current per channel.
  • Built-in Clamp Diodes: Includes integrated clamp diodes for protection against inductive kickback when driving inductive loads.
  • TTL/CMOS Compatible Input: Compatible with standard TTL and CMOS logic levels, facilitating easy interfacing.
  • Multiple Channels: Features multiple independent driver channels within a single package.
  • Thermal Shutdown Protection: Equipped with thermal shutdown protection to prevent damage due to overheating.

Benefits:

  • Simplified Interface: Streamlines the interface between low-power logic and high-power loads, reducing design complexity.
  • Reduced Component Count: Integrates multiple driver channels into a single package, conserving board space and minimizing component requirements.
  • Enhanced Reliability: Built-in protection features enhance reliability and safeguard the driver and connected loads from damage.
  • Improved Performance: Delivers stable and reliable driving performance for diverse load types.
  • Cost-Effective Solution: Provides a cost-effective means of driving high-power loads, particularly inductive loads.

Additional Details:

The TD62502FG is typically available in a surface-mount package. The built-in clamp diodes are essential when driving inductive loads like relays and solenoids. When these loads are de-energized, they generate a voltage spike due to the collapsing magnetic field. The clamp diodes provide a dissipation path for this energy, protecting the driver. Always refer to the manufacturer's datasheet for detailed specifications, including maximum output voltage, output current per channel, input logic voltage levels, and the operating temperature range.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,060 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess