EN
  • EN
  • DE

ADG794BRQZ-500RL7

Part No ADG794BRQZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX QUAD 2X1 16QSOP / 4 Circuit IC Switch 2:1 7Ohm 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Max) 7Ohm
Channel-to-Channel Matching (ΔRon) 400mOhm
Voltage - Supply, Single (V+) 3.3V, 5V
Switch Time (Ton, Toff) (Max) 7ns, 5ns (Typ)
-3db Bandwidth 300MHz
Charge Injection 7.5pC
Channel Capacitance (CS(off), CD(off)) 8pF, 14pF
Current - Leakage (IS(off)) (Max) 1pA (Typ)
Crosstalk -70dB @ 10MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number ADG794
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADG794BRQZ-500RL7CT,ADG794BRQZ-500RL7DKR,ADG794BRQZ-500RL7TR,ADG794BRQZ-500RL7-ND
Standard Package 500
Win Source Part Number 999325-ADG794BRQZ-500RL7
Ultra Librarian 3D Model Ultra Librarian ADG794BRQZ-500RL7 CAD Model

Description

Product Overview: ADG794BRQZ-500RL7 from Analog Devices Inc.

The ADG794BRQZ-500RL7 is a high-performance, wideband, 4:1 multiplexer from Analog Devices Inc., designed for signal routing applications that require low distortion and high isolation. This product is part of the company's extensive range of switch and multiplexer devices, renowned for their reliability and precision.

The ADG794 operates in the frequency range from DC up to 2.5 GHz, making it an excellent choice for various applications, including RF signal routing in communication systems, video switching, and test equipment. Its wide bandwidth and high isolation make it particularly well-suited for high-frequency signal handling, where maintaining signal integrity is crucial.

Manufactured with Analog Devices' advanced silicon-oxide-nitride-oxide-silicon (SONOS) process, the ADG794BRQZ-500RL7 offers exceptional performance characteristics. It features low insertion loss and on-resistance, providing a clear and efficient signal path. The high isolation between channels ensures minimal crosstalk, which is vital for maintaining signal quality in complex systems.

One of the key attributes of the ADG794BRQZ-500RL7 is its single 3 V to 5 V power supply operation, which simplifies power management in mixed-voltage systems. Additionally, it boasts a robust ESD (Electrostatic Discharge) protection mechanism, enhancing its durability and longevity in harsh environments.

The device is available in a compact 16-lead QSOP (Quarter Size Outline Package), which is ideal for space-constrained applications. The “500RL7” in the product name indicates that this product is offered in a reel of 500 units, providing an efficient solution for high-volume production needs.

With its combination of high-frequency operation, low signal distortion, and strong channel isolation, the ADG794BRQZ-500RL7 from Analog Devices Inc. is an excellent choice for engineers looking to optimize their signal routing applications. Its compatibility with various control interfaces, including TTL and CMOS, further enhances its versatility, making it adaptable to a wide range of design specifications.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit Analog Devices Inc.'s official website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3539 $52.2468
28+ $3.5724 $100.0272
44+ $3.4608 $152.2752
60+ $3.3491 $200.9460
78+ $3.2375 $252.5250
104+ $2.9026 $301.8704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess