EN
  • EN
  • DE

ADG801BRTZ-500RL7

Part No ADG801BRTZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 300 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 45ns, 15ns
-3db Bandwidth 12MHz
Charge Injection 50pC
Channel Capacitance(CS off, CD off) 180pF, 180pF
Max Leakage Current (IS off) 250pA
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SOT-23-6
Win Source Part Number 1014419-ADG801BRTZ-500RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG801BRTZ-500RL7 CAD Model

Description

Product Overview: ADG801BRTZ-500RL7 by Analog Devices Inc.

The ADG801BRTZ-500RL7 is a high-performance CMOS analog switch from Analog Devices Inc., designed to deliver exceptional signal integrity and reliability for a wide range of applications. This switch is part of the ADG801 series, which is renowned for its low on-resistance and single-supply operation, making it an ideal choice for precision analog switching.

Key Features

  • Low On-Resistance: The ADG801BRTZ-500RL7 boasts an ultra-low on-resistance of typically 0.5 ohms, ensuring minimal signal distortion and power loss.
  • Single-Supply Operation: Operating from a single 1.8V to 5.5V supply, this switch is versatile and can be easily integrated into a variety of systems without the need for dual supplies.
  • Fast Switching Times: With t<sub>ON of 20 ns and t<sub>OFF of 10 ns, the device provides rapid switching, making it suitable for high-speed applications.
  • Low Power Consumption: The ADG801BRTZ-500RL7 has a low power consumption, with a typical supply current of less than 1µA, which is ideal for power-sensitive designs.
  • Wide Operating Temperature Range: This switch is designed to operate over an extended temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

The ADG801BRTZ-500RL7 is suitable for a variety of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Relay replacement
  • Battery-powered systems

Package and Quality

The device is packaged in a compact SOT-23-6, making it suitable for space-constrained applications. The part number ADG801BRTZ-500RL7 indicates that the device is provided in a tape and reel format with 500 units per reel, which facilitates efficient assembly processes for high-volume production.

Analog Devices Inc. is known for its commitment to quality, and the ADG801BRTZ-500RL7 is no exception. It is manufactured to meet high standards, ensuring consistent performance and reliability for critical applications.

In summary, the ADG801BRTZ-500RL7 analog switch from Analog Devices Inc. offers a mix of low on-resistance, fast switching, single-supply operation, and low power consumption, making it a versatile choice for designers looking for a reliable switching solution.

You May Also Be Interested in

Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7420 $52.1620
26+ $3.8909 $101.1634
40+ $3.7693 $150.7720
55+ $3.6477 $200.6235
71+ $3.5261 $250.3531
95+ $3.1613 $300.3235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,170 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess