EN
  • EN
  • DE

ADG802BRM-REEL7

Part No ADG802BRM-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Single SPST Automotive 8-Pin MSOP Reel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
Switch Circuit SPST - NC
Number of Circuits 1
On-State Resistance (Maximum) 300 mOhm
Operating Supply Voltage 1.8 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 45ns, 15ns
-3db Bandwidth 12MHz
Charge Injection 50pC
Channel Capacitance (CS(off), CD(off)) 180pF, 180pF
Current - Leakage (IS(off)) (Maximum) 250pA
Operating Temperature Range -40°C ~ 125°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1140479-ADG802BRM-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADG802
Introduction Date January 14, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADG802BRM-REEL7 CAD Model

Description

Product Overview: ADG802BRM-REEL7 by Analog Devices Inc.

The ADG802BRM-REEL7 is a high-performance CMOS switch fabricated by Analog Devices Inc., a leader in the semiconductor industry. This switch is designed for precision applications that require low on-resistance, low capacitance, and fast switching speeds. The device is particularly suitable for sample-and-hold circuits, test equipment, audio and video signal routing, and various other analog signal switching applications.

Key Features and Benefits

  • Low On-Resistance: The ADG802BRM-REEL7 boasts an exceptionally low on-resistance, typically around 0.8 ohms, which minimizes signal distortion and power loss, ensuring high signal integrity and efficiency in your circuit.
  • Single Supply Operation: Operating from a single supply voltage ranging from +2.7V to +5.5V, this switch is versatile and can be easily integrated into a variety of systems without the need for dual supplies.
  • Fast Switching Speeds: With rapid turn-on and turn-off times, the ADG802BRM-REEL7 can switch signals in nanoseconds, making it ideal for high-speed applications where timing is critical.
  • Low Power Consumption: The device features a low power consumption that is beneficial for power-sensitive designs, thus extending battery life in portable applications.
  • Compact Package: The switch is offered in a compact MSOP (Mini Small Outline Package) that is space-efficient, allowing for high-density PCB layouts.
  • RoHS Compliant: Complying with RoHS standards, the ADG802BRM-REEL7 is manufactured with environmentally friendly materials, making it suitable for use in a wide range of products without concerns over regulatory compliance.

Applications

The ADG802BRM-REEL7 is commonly employed in:

  • Data acquisition systems
  • Communication systems
  • Relay replacement
  • Audio and video signal routing
  • Automatic test equipment (ATE)

With its combination of high performance, reliability, and flexibility, the ADG802BRM-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance their system's signal routing capabilities.

Product Packaging

The ADG802BRM-REEL7 is supplied in a tape and reel format, which is ideal for automated manufacturing processes, ensuring efficient handling and placement during PCB assembly.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2240 $50.5680
17+ $5.9274 $100.7658
27+ $5.7422 $155.0394
36+ $5.5570 $200.0520
47+ $5.3717 $252.4699
63+ $4.8160 $303.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess