EN
  • EN
  • DE

ADR3412ARJZ-R7

Part No ADR3412ARJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.2V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 8μVp-p
Noise - 10Hz to 10kHz 28μVrms
Voltage - Input 2.3 V to 5.5 V
Operating Supply Current 100μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 009195-ADR3412ARJZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR3412ARJZ-R7 CAD Model

Description

Product Overview: ADR3412ARJZ-R7 by Analog Devices Inc.

The ADR3412ARJZ-R7 is a precision voltage reference component manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is designed to offer a stable and accurate reference voltage, which is a critical element in various analog and digital applications where precise voltage is paramount for performance.

Key Features

  • High Accuracy: The ADR3412ARJZ-R7 provides a high-precision output, ensuring reliable performance for sensitive electronic circuits.
  • Low Temperature Coefficient: Stability over temperature variations is guaranteed thanks to its low temperature coefficient, making it suitable for applications that operate under diverse environmental conditions.
  • Wide Operating Range: This voltage reference can operate over a broad range of currents, enhancing its versatility across different circuit designs.
  • Long-term Stability: The device demonstrates excellent long-term stability, which is essential for maintaining accuracy over time without the need for frequent recalibration.
  • Compact Package: Available in a small outline package, the ADR3412ARJZ-R7 is ideal for space-constrained applications.

Applications

The ADR3412ARJZ-R7 is suitable for a wide array of applications, including but not limited to:

  • Data acquisition systems
  • Precision instrumentation
  • ADCs/DACs (Analog-to-Digital/Digital-to-Analog Converters)
  • Industrial control systems
  • Automotive electronics
  • Battery-powered devices

Product Specifications

The ADR3412ARJZ-R7 boasts impressive specifications that make it a reliable choice for demanding applications:

  • Output Voltage: Precisely regulated output voltage for consistent performance.
  • Package Type: SOT-23-3, a popular package for surface-mounted devices.
  • Mounting Type: Surface Mount, facilitating integration into modern PCB designs.
  • Operating Temperature: Specified over a wide temperature range to ensure functionality in various environments.

Analog Devices Inc.'s ADR3412ARJZ-R7 is a testament to the company's commitment to providing high-quality, precision components for the electronics industry. Its robust design and reliable performance make it an excellent choice for any application requiring a stable reference voltage.

You May Also Be Interested in

Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4224 $50.8704
51+ $1.9877 $101.3727
78+ $1.9255 $150.1890
108+ $1.8634 $201.2472
139+ $1.8013 $250.3807
186+ $1.6150 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess