EN
  • EN
  • DE

ADG839YKSZ-REEL

Part No ADG839YKSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-70-6
Family Name ADG839
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG839YKSZ-REEL-ND, ADG839YKSZ-REELTR, ADG839YKSZ-REELDKR, ADG839YKSZ-REELCT
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910414-ADG839YKSZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG839YKSZ-REEL CAD Model

Description

Product Overview: ADG839YKSZ-REEL

The ADG839YKSZ-REEL is a high-performance, single-pole double-throw (SPDT) switch from Analog Devices Inc., renowned for its innovative design and reliable performance in a wide range of applications. This switch is a part of the REEL package series, indicating that it is provided in tape and reel packaging format suitable for automated assembly processes, making it an ideal choice for high-volume production environments.

Constructed with Analog Devices' proprietary iCMOS® (industrial CMOS) technology, the ADG839YKSZ-REEL offers a perfect blend of low power consumption and high-speed operation. The switch operates over a broad power supply range from 1.8V to 5.5V, which allows for flexible integration into various circuit designs. This versatility is further enhanced by its bidirectional signal flow capability, making it suitable for both analog and digital applications.

Key features of the ADG839YKSZ-REEL include its low on-resistance (typically 0.5 ohms), which ensures minimal signal attenuation, and its low on-resistance flatness, which is critical for maintaining signal integrity across the entire analog signal range. The device also boasts fast switching times (tON and tOFF) in the nanosecond range, contributing to efficient signal routing and reduced switching errors.

The compact 6-lead SC70 package of the ADG839YKSZ-REEL makes it an excellent choice for space-constrained applications, while its extended operating temperature range ensures reliability in harsh environments. The switch's robust ESD (Electrostatic Discharge) protection further guarantees its durability and long-term performance stability.

Applications for the ADG839YKSZ-REEL are diverse and include audio and video signal routing, communication systems, data acquisition systems, and more. Its high isolation between switched signals (typically 75 dB at 1 MHz) makes it particularly useful in scenarios where signal crosstalk must be minimized.

Overall, the ADG839YKSZ-REEL from Analog Devices Inc. represents a state-of-the-art solution for designers looking for a high-quality, reliable SPDT switch that combines ease of use with superior performance characteristics.

You May Also Be Interested in

Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0657 $52.1169
40+ $2.5155 $100.6200
62+ $2.4369 $151.0878
85+ $2.3583 $200.4555
110+ $2.2797 $250.7670
147+ $2.0438 $300.4386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,620 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess