EN
  • EN
  • DE

ADG842YKSZ-500RL7

Part No ADG842YKSZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NC
Number of Circuits 1
Max On Resistance 370 mOhm
Single Supply Voltage (V+) 1.65 V to 3.6 V
Max Switch Time (Ton,Toff) 14ns, 7.8ns
-3db Bandwidth 21MHz
Charge Injection 200pC
Channel Capacitance(CS off, CD off) 160pF, 160pF
Max Leakage Current (IS off) 200pA (Typ)
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SC-70-6
Win Source Part Number 008901-ADG842YKSZ-500RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG842YKSZ-500RL7 CAD Model

Description

The ADG842YKSZ-500RL7 is a high-performance, monolithic CMOS switch fabricated by Analog Devices Inc., a leader in semiconductor design and manufacturing. This product is part of the company's extensive range of switch and multiplexer devices, designed to cater to a wide array of applications requiring high precision and reliability.

Key Features

  • Low On-Resistance: The switch features a low on-resistance, typically in the range of 0.5 ohms, providing efficient signal transmission with minimal signal loss.
  • Single Supply Operation: It operates on a single supply voltage ranging from 1.8V to 5.5V, making it suitable for portable and battery-powered applications.
  • Fast Switching: The device is capable of fast switching speeds, ensuring quick response times in critical signal routing applications.
  • Low Power Consumption: Designed with power efficiency in mind, the ADG842 consumes minimal power, which is crucial for extending the battery life of portable devices.
  • Wide Temperature Range: The switch is operational over a broad temperature range, making it reliable in various environmental conditions.

Applications

The ADG842YKSZ-500RL7 is versatile and can be used in numerous applications, including:

  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Portable and battery-powered devices
  • Sample-and-hold systems

Product Specifications

Parameter Value
Package/Case SC-70-6
Mounting Type Surface Mount
Number of Channels 1
Number of Switches 2
On-Time (Max) 20 ns
Off-Time (Max) 10 ns
Operating Temperature -40°C to +125°C

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability. The ADG842YKSZ-500RL7 is no exception, and it is designed to meet rigorous industry standards, ensuring long-term performance and dependability for your critical applications.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8918 $56.7540
65+ $1.5523 $100.8995
100+ $1.5038 $150.3800
140+ $1.4553 $203.7420
180+ $1.4068 $253.2240
240+ $1.2612 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess