EN
  • EN
  • DE

ADG904BRU-REEL7

Part No ADG904BRU-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 20TSSOP  /  1 Circuit IC Switch 4:1 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Switch Circuit SP4T
Number of Circuits 1
Voltage - Supply, Single (V+) 1.65V ~ 2.75V
Switch Time (Ton, Toff) (Max) 10ns, 16ns
-3db Bandwidth 2.5GHz
Channel Capacitance (CS(off), CD(off)) 2pF
Current - Leakage (IS(off)) (Max) 1µA
Crosstalk -58dB @ 100MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number ADG904
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADG904BRU-REEL7,ANAANAADG904BRU-REEL7
Standard Package 1,000
Win Source Part Number 1043488-ADG904BRU-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG904BRU-REEL7 CAD Model

Description

Analog Devices Inc.'s ADG904BRU-REEL7 RF Switch

The ADG904BRU-REEL7 is a high-performance RF switch brought to you by Analog Devices Inc., a leader in the semiconductor industry. This component is designed for use in RF applications and is characterized by its exceptional isolation, low insertion loss, and high linearity performance. It is an ideal choice for a wide range of applications, including wireless infrastructure, test equipment, and communication systems.

Key Features

  • Frequency Range: The ADG904BRU-REEL7 operates over a wide frequency range, making it versatile for various RF applications.
  • Low Insertion Loss: This switch maintains signal integrity with minimal attenuation, ensuring efficient signal transmission.
  • High Isolation: It provides excellent signal isolation, which is crucial in preventing crosstalk between channels and ensuring the purity of the signal path.
  • Single Supply Voltage: The device operates on a single supply voltage, simplifying power management in complex systems.
  • Non-Reflective Design: The non-reflective nature of the switch minimizes signal reflections, which is essential for maintaining signal quality in RF circuits.
  • Lead-Free and RoHS Compliant: Compliance with RoHS standards ensures that the product is environmentally friendly and free of hazardous substances.

Applications

The ADG904BRU-REEL7 is suitable for a variety of applications, including but not limited to:

  • Wireless communications systems
  • Base station equipment
  • RF test equipment and instrumentation
  • Antenna switching
  • Satellite communications

Packaging and Quality

The product is supplied in a TSSOP (Thin Shrink Small Outline Package), which is conducive to space-saving on printed circuit boards. The ADG904BRU-REEL7 is provided in a tape and reel format, which facilitates efficient assembly during the manufacturing process. Analog Devices Inc. ensures high-quality standards, and this product is no exception, delivering reliable performance in demanding RF environments.

Whether you're developing a sophisticated wireless infrastructure or designing a state-of-the-art test system, the ADG904BRU-REEL7 from Analog Devices Inc. offers the performance and reliability that professionals demand.

You May Also Be Interested in

Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1395 $63.9765
16+ $7.4994 $119.9904
24+ $7.2650 $174.3600
33+ $7.0305 $232.0065
43+ $6.7972 $292.2796
57+ $6.0938 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,879 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess