EN
  • EN
  • DE

ADG918BRMZ-REE7

Part No ADG918BRMZ-REE7
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 758403-ADG918BRMZ-REE7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG918BRMZ-REE7 CAD Model

Description

ADG918BRMZ-REE7 RF Switch from Analog Devices Inc.

The ADG918BRMZ-REE7 is a high-performance, single-pole double-throw (SPDT) RF switch designed by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This switch is part of their renowned RF product portfolio and is crafted to meet the stringent requirements of RF and microwave switching applications.

Constructed with Analog Devices' proprietary silicon IC process, the ADG918BRMZ-REE7 offers exceptional performance across a broad frequency range. It is ideally suited for applications that demand minimal insertion loss and high isolation, such as wireless communications, test equipment, and base station infrastructure.

Key Features of the ADG918BRMZ-REE7:

  • Frequency Range: The device operates within a wide frequency range from DC to 4 GHz, making it versatile for various RF applications.
  • Insertion Loss: The ADG918BRMZ-REE7 boasts low insertion loss, typically just 0.6 dB at 1 GHz, ensuring signal integrity and minimal attenuation.
  • High Isolation: With an isolation of 30 dB at 1 GHz, the switch effectively prevents signal leakage between the RF ports, maintaining signal purity.
  • Single Supply Voltage: The device operates on a single 3V supply, simplifying power supply requirements and reducing power consumption.
  • Non-reflective Design: The non-reflective nature of the switch ports when off, provides for improved system performance and integration.
  • Fast Switching Speed: The ADG918BRMZ-REE7 delivers a fast switching speed, typically 20 ns, enabling quick transitions between signal paths which is critical in time-sensitive applications.
  • IC Package: Housed in a compact 8-lead MSOP package, the device minimizes board space and is suitable for high-density designs.

With its robust design and superior RF performance, the ADG918BRMZ-REE7 is a reliable choice for designers looking to optimize their RF signal routing with minimal loss and high isolation. Whether it's for sophisticated RF systems or simple signal switching needs, this Analog Devices switch stands out with its precision and efficiency, making it a valuable component in any RF signal chain.

For more detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team. The ADG918BRMZ-REE7 represents the cutting-edge in RF switch technology, offering both performance and reliability for today's demanding electronic environments.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9049 $53.9539
25+ $4.0246 $100.6150
39+ $3.8988 $152.0532
54+ $3.7730 $203.7420
69+ $3.6473 $251.6637
92+ $3.2700 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess