EN
  • EN
  • DE

ADL5201-EVALZ

Part No ADL5201-EVALZ
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD AMP DGTL VGA ADL5201
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Product Status Active
Type Amplifier
For Use With/Related Products ADL5201
Supplied Contents Board(s)
Base Product Number ADL5201
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 910438-ADL5201-EVALZ
Ultra Librarian 3D Model Ultra Librarian ADL5201-EVALZ CAD Model

Description

ADL5201-EVALZ Evaluation Board by Analog Devices Inc.

The ADL5201-EVALZ from Analog Devices Inc. is a comprehensive evaluation platform designed to provide an efficient and user-friendly approach to testing the capabilities of the ADL5201 high-performance, digitally controlled variable gain amplifier (VGA). This evaluation board is engineered to facilitate the analysis and assessment of the ADL5201's features, making it an invaluable tool for designers and engineers working on a wide array of applications, from wireless infrastructure to medical imaging systems.

Key Features of the ADL5201-EVALZ

  • Easy-to-use Interface: The evaluation board comes with a straightforward layout that allows for quick setup and testing. It includes standard SMA connectors for RF input and output, ensuring compatibility with a wide range of test equipment.
  • Digital Control: The ADL5201 VGA is digitally controlled, and the evaluation board provides access to the SPI (Serial Peripheral Interface) control pins, enabling precise control over gain settings and other functions.
  • Flexible Power Supply Options: The board is designed to accommodate various power supply voltages, making it versatile for different testing scenarios.
  • Comprehensive Documentation: Analog Devices Inc. provides detailed documentation for the ADL5201-EVALZ, including a user guide, schematic diagrams, and application notes, which are essential resources for maximizing the board's utility.

Applications

The ADL5201-EVALZ is suitable for a wide range of applications that require precise gain control, such as:

  • Wireless communication infrastructure
  • Medical imaging systems
  • Radar and satellite communications
  • Instrumentation and automatic test equipment

Technical Specifications

The ADL5201 VGA offers a frequency range that suits various RF applications and comes with a dynamic range that ensures excellent signal fidelity. The evaluation board is designed to showcase these features, providing a hands-on experience with the device's performance.

With the ADL5201-EVALZ, Analog Devices Inc. provides a powerful platform for engineers to swiftly evaluate and integrate the ADL5201 VGA into their designs, accelerating the development process and reducing time-to-market for high-performance electronic products.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess