EN
  • EN
  • DE

ADL5201ACPZ-R7

Part No ADL5201ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP DGTL VGA LN 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 700MHz
P1dB 20dBm
Gain 20dB
Noise Figure 7.5dB
Supply Voltage - Operating 5V
Operating Supply Current 110mA
Test Frequency 700MHz
Case / Package 24-LFCSP-WQ (4x4)
Win Source Part Number 1014440-ADL5201ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADL5201ACPZ-R7 CAD Model

Description

Product Overview: ADL5201ACPZ-R7

The ADL5201ACPZ-R7 is a high-performance, digitally controlled variable gain amplifier (VGA) designed and manufactured by Analog Devices Inc., an industry leader in high-performance semiconductors. This component is part of a series that offers unparalleled flexibility and performance for a wide range of applications, including wireless infrastructure, medical imaging, and industrial instrumentation.

Key Features

  • Frequency Range: The ADL5201 operates over a broad frequency range, making it suitable for various RF and IF signal chain applications.
  • Variable Gain Control: With digital step control, this VGA allows precise gain adjustment, which is essential for maintaining signal integrity across different signal levels.
  • High Linearity: It delivers exceptional linearity over its entire gain range, ensuring minimal distortion in the signal processing path.
  • Low Noise Figure: The device boasts a low noise figure, which is crucial for applications requiring high signal-to-noise ratios.
  • Power Efficiency: The ADL5201ACPZ-R7 is designed for power-sensitive applications, offering a balance between performance and power consumption.
  • Integrated Features: It includes additional features such as a power-down mode and a detector function for enhanced system flexibility.

Package and Quality

The ADL5201ACPZ-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. The surface-mount package ensures ease of integration into a variety of circuit boards. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for reliability and performance.

Applications

  • Wireless Infrastructure: Ideal for use in base station receivers, where dynamic range and signal clarity are paramount.
  • Medical Imaging: Its precision and low noise make it an excellent choice for sensitive imaging equipment like ultrasound and MRI systems.
  • Industrial Instrumentation: The VGA's robustness and adaptability are well-suited for the demanding environments found in industrial applications.

With its combination of performance, integration, and quality, the ADL5201ACPZ-R7 from Analog Devices Inc. is an excellent choice for designers seeking a reliable and versatile variable gain amplifier solution.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess