EN
  • EN
  • DE

ZXMN6A08G

Part No ZXMN6A08G
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description 60V SOT223 N-channel enhancement mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283461-ZXMN6A08G
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXMN6A08G CAD Model

Description

The ZXMN6A08G is an N-Channel enhancement mode MOSFET manufactured by Zetex Semiconductors (now part of Diodes Incorporated). It is designed for low voltage, high current applications, offering efficient power switching capabilities. The device features a low on-resistance (RDS(on)) to minimize power losses and is available in a compact SOT223 package.

Applications:

  • Load Switching: Efficiently switches power to various loads in electronic circuits.
  • Power Management: Used in DC-DC converters and power supplies for efficient voltage regulation.
  • Motor Control: Suitable for driving small DC motors.
  • LED Lighting: Used in LED drivers and lighting control circuits.
  • Battery Management Systems (BMS): Employed in battery charging and discharging circuits.

Features:

  • N-Channel MOSFET: Allows current flow when a positive gate-source voltage is applied.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals.
  • SOT223 Package: Offers good thermal performance for moderate power dissipation.
  • Fast Switching Speed: Enables efficient operation in switching applications.
  • Lead-Free and RoHS Compliant: Complies with environmental regulations.

Benefits:

  • High Efficiency: Low RDS(on) reduces power losses.
  • Simple Drive Requirements: Logic level gate drive simplifies circuit design.
  • Compact Design: SOT223 package saves board space.
  • Reliable Operation: Provides stable performance in various applications.
  • Environmentally Friendly: Complies with environmental standards.

Additional Details:

The ZXMN6A08G has a specified drain-source voltage (VDS) rating, a continuous drain current (ID) rating, and a gate-source voltage (VGS) rating. The maximum ratings should not be exceeded to ensure reliable operation. The SOT223 package provides a thermal pad that can be soldered to the PCB for improved heat dissipation. Consult the datasheet for detailed electrical characteristics, thermal resistance, and package dimensions. Proper ESD precautions should be observed when handling this MOSFET.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess