EN
  • EN
  • DE

ADL5310ACP-R2

Part No ADL5310ACP-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description 120 dB Range (3 nA to 3 mA) Dual Logarithmic Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Type Logarithmic Converter
Applications Fiber Optics
Mounting SMD
Package 24-VFQFN Exposed Pad, CSP
Manufacturer Package 24-LFCSP-VQ (4x4)
Win Source Part Number 1140523-ADL5310ACP-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADL5310
Introduction Date July 17, 2003
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADL5310ACP-R2 CAD Model

Description

The ADL5310ACP-R2 is a high-performance, high-precision logarithmic converter from Analog Devices Inc., designed to accurately measure and convert optical power into a corresponding logarithmic voltage. This advanced component is ideal for a wide range of applications, including optical networking, medical diagnostics, and industrial sensing.

Key Features

  • Dynamic Range: The ADL5310ACP-R2 offers an impressive dynamic range, typically 60 dB, which allows it to handle a wide range of light intensities, ensuring reliable performance across various conditions.
  • High Accuracy: This device provides a highly accurate logarithmic response, ensuring precision in the measurement of optical power.
  • Temperature Stability: The ADL5310ACP-R2 is designed with temperature compensation, minimizing the effects of temperature variations on the output voltage.
  • Flexible Power Supply: It operates on a single 2.7V to 5.5V supply, making it compatible with a variety of power sources and systems.
  • Bandwidth: With a bandwidth of 14 MHz, this logarithmic converter is capable of processing high-speed signals, making it suitable for high-performance applications.

Applications

  • Optical power monitoring in fiber-optic networks
  • Automatic power control for laser diodes
  • Logarithmic amplification for medical and scientific instrumentation
  • Industrial process control and monitoring

Package and Quality

The ADL5310ACP-R2 is available in a compact, surface-mount package, ensuring ease of integration into existing systems. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this product meets stringent quality standards, offering reliability and durability for critical applications.

Ordering Information

To place an order or request samples of the ADL5310ACP-R2, please visit the Analog Devices Inc. website or contact an authorized distributor. Ensure you reference the correct product code to receive the exact component that fits your specifications.

You May Also Be Interested in

Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5104 $58.5312
6+ $18.2517 $109.5102
9+ $17.6223 $158.6007
13+ $16.3636 $212.7268
16+ $15.7342 $251.7472
20+ $15.1049 $302.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess