EN
  • EN
  • DE

TPCF8002,LF(CM

Part No TPCF8002,LF(CM
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840894-TPCF8002,LF(CM
Ultra Librarian 3D Model Ultra Librarian TPCF8002,LF(CM CAD Model

Description

The TPCF8002 is an N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is primarily designed for high-efficiency switching applications, particularly in DC-DC converters and power management circuits. Its key feature is a low on-resistance, minimizing power loss and improving overall system efficiency.

Applications

  • DC-DC converters
  • Load switching
  • Power management in portable devices
  • Synchronous rectification

Features

  • N-channel MOSFET
  • Low drain-source on-resistance (RDS(on))
  • Fast switching speed
  • Surface-mount package
  • Lead-free

Benefits

  • Improved power efficiency
  • Reduced heat generation
  • Suitable for high-frequency applications
  • Compact design for space-constrained environments
  • Environmentally compliant due to lead-free construction
  • Enhanced thermal performance

Technical Specifications

The TPCF8002 features a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating of 7A. The RDS(on) is typically 17 mΩ at VGS = 10V and 25 mΩ at VGS = 4.5V. The gate-source threshold voltage (VGS(th)) ranges from 1.0V to 2.5V. It is available in a small LF(CM package, which is suitable for automated assembly. The device is RoHS compliant.

This MOSFET provides excellent switching performance and is ideal for applications requiring high efficiency and compact size. Its low on-resistance helps to minimize power losses, making it a suitable choice for a variety of power management designs.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess