EN
  • EN
  • DE

ADL5500ACBZ-P7

Part No ADL5500ACBZ-P7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC DETECTOR RF/IF TRUPWR 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 100MHz to 6GHz
RF Type Cellular, CDMA2000, W-CDMA
Input Range -18.5dBm to 6dBm
Accuracy ±0.1dB
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 1mA
Case / Package 4-WLCSP
Win Source Part Number 008924-ADL5500ACBZ-P7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADL5500ACBZ-P7 CAD Model

Description

Product Overview: ADL5500ACBZ-P7 from Analog Devices Inc.

The ADL5500ACBZ-P7 is a state-of-the-art RMS RF/IF detector manufactured by Analog Devices Inc., a company renowned for its high-quality and innovative semiconductor products. This advanced component is designed to provide precise and accurate RMS (root mean square) power measurements over a wide frequency range, making it an essential element in various RF (radio frequency) and IF (intermediate frequency) applications.

Key Features:

  • Frequency Range: The ADL5500ACBZ-P7 operates effectively across a broad frequency spectrum, ensuring versatility for a multitude of RF and IF applications.
  • Dynamic Range: With an impressive dynamic range, this detector can handle a wide range of signal levels, providing reliable performance in environments with varying signal strengths.
  • Accuracy: The device offers exceptional accuracy in power measurement, which is crucial for maintaining the integrity and performance of RF/IF systems.
  • Package: Housed in a compact, surface-mountable package, the ADL5500ACBZ-P7 is designed for easy integration into various circuit designs.
  • Temperature Stability: Built to perform consistently across different temperatures, it ensures reliable operation even under fluctuating environmental conditions.

Applications:

The ADL5500ACBZ-P7 is ideal for a range of applications, including:

  • Wireless infrastructure (base stations, repeaters, etc.)
  • RF instrumentation and test equipment
  • Power amplifier linearization/feedback control systems
  • General-purpose RF/IF power detection

Why Choose the ADL5500ACBZ-P7:

When it comes to RF/IF power detection, the ADL5500ACBZ-P7 from Analog Devices Inc. stands out for its precision, reliability, and versatility. Its ability to deliver accurate measurements across a wide frequency and dynamic range makes it an indispensable component for engineers and designers working on advanced RF/IF systems. With its robust design and temperature stability, this detector ensures optimal performance in even the most demanding applications.

For those seeking a high-quality RMS RF/IF detector, the ADL5500ACBZ-P7 is a choice that offers both performance and durability, backed by the reputation of Analog Devices Inc., a leader in the semiconductor industry.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1040 $52.4160
10+ $10.7520 $107.5200
15+ $10.4160 $156.2400
20+ $10.0800 $201.6000
26+ $9.7440 $253.3440
35+ $8.7360 $305.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess