EN
  • EN
  • DE

ADL5501

Part No ADL5501
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 50 MHz to 4 GHz TruPwr Detector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140537-ADL5501
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5501 CAD Model

Description

Introducing the ADL5501: RF Detector with Integrated RMS Functionality

The ADL5501 from Analog Devices Inc. is a state-of-the-art RF (radio frequency) detector that is designed for high performance and versatility in various applications. This compact and efficient component is an essential tool for engineers and designers who require accurate RF signal measurement and level detection.

Key Features

  • Frequency Range: The ADL5501 operates over a wide frequency range from 50 MHz to 6 GHz, making it suitable for a broad spectrum of RF applications.
  • Integrated RMS Functionality: It features an integrated root-mean-square (RMS) function, which allows for the accurate measurement of both simple and complex waveforms, irrespective of the signal's modulation or crest factor.
  • Linear Response: The device provides a linear-in-decibel output, with a typical response of 29 mV/dB, ensuring precise and consistent readings.
  • High Dynamic Range: With a dynamic range of 45 dB, the ADL5501 can detect both very low-level and high-level signals, making it highly versatile for different signal environments.
  • Single Supply Operation: It operates from a single 2.7 V to 5.5 V supply, simplifying power supply design and board layout.
  • Low Power Consumption: The device features a low power consumption, which is critical for portable and battery-powered applications.

Applications

The ADL5501 is ideal for a variety of applications, including:

  • Power amplifier linearization/feedback control
  • RSSI (Received Signal Strength Indication) for terminal and base station applications
  • Transmitter antenna VSWR (Voltage Standing Wave Ratio) protection
  • General RF power detection and measurement

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADL5501 is no exception. It is built to meet the stringent requirements of industrial and communication applications. With its robust design, the ADL5501 ensures consistent performance even in the most demanding conditions.

Whether you're developing RF communication systems, performing signal monitoring, or integrating power detection in your design, the ADL5501 offers a reliable and precise solution that you can count on.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0594 $63.5346
20+ $5.7923 $115.8460
31+ $5.6121 $173.9751
43+ $5.4308 $233.5244
56+ $5.2495 $293.9720
74+ $4.7066 $348.2884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess