EN
  • EN
  • DE

ADL5502ACBZ-P7

Part No ADL5502ACBZ-P7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RMS CF DET 0.45-6GHZ-8WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 450MHz to 6GHz
RF Type Cellular, CDMA2000, OFDM, W-CDMA
Input Range -15dBm to 12dBm
Accuracy ±0.25dB
Supply Voltage - Operating 2.5 V to 3.3 V
Operating Supply Current 3mA
Case / Package 8-WLCSP (1.46x1.46)
Win Source Part Number 008926-ADL5502ACBZ-P7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADL5502ACBZ-P7 CAD Model

Description

Introducing the ADL5502ACBZ-P7 from Analog Devices Inc.

The ADL5502ACBZ-P7 is a state-of-the-art RMS power detector meticulously designed by Analog Devices Inc., a leader in high-performance analog technology. This innovative component is engineered to provide precise, temperature-stable RF (Radio Frequency) power measurements across a wide frequency range, making it an ideal choice for a variety of applications, including wireless infrastructure, RF instrumentation, and base station equipment.

Constructed with cutting-edge technology, the ADL5502ACBZ-P7 operates over a frequency range of 50 MHz to 6 GHz, ensuring compatibility with a broad spectrum of RF signals. Its dynamic range spans an impressive 45 dB, allowing for accurate detection of both low-level and high-power signals. This feature is particularly useful in adaptive power control systems where precise power measurement is critical for optimizing performance.

The device's exceptional accuracy is further enhanced by its RMS response, which provides a true representation of the power of complex and varying RF and IF signals. Unlike average power detectors, the ADL5502ACBZ-P7 delivers a more accurate representation of signal power, regardless of the waveform, making it highly reliable for systems that require consistent and precise power readings.

One of the key attributes of the ADL5502ACBZ-P7 is its ease of integration into various circuit designs. It comes in a compact, 8-lead LFCSP (Lead Frame Chip Scale Package) that is not only space-efficient but also offers excellent thermal performance. This packaging ensures that the device remains operational even under challenging thermal environments, contributing to the overall reliability and longevity of the system it is integrated into.

Furthermore, the ADL5502ACBZ-P7 is designed with a single supply voltage ranging from 2.7 V to 5.5 V, providing flexibility in power supply design and compatibility with a wide range of other components. Its low power consumption makes it an energy-efficient choice for battery-powered applications, extending the operational life of portable devices.

In summary, the ADL5502ACBZ-P7 from Analog Devices Inc. is a versatile, high-performance RMS power detector that offers unparalleled accuracy, a broad frequency range, and excellent thermal stability, making it an essential component for any RF power measurement solution.

You May Also Be Interested in

MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to $11.3066

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess