EN
  • EN
  • DE

ADTL082ARMZ-R2

Part No ADTL082ARMZ-R2
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Low Cost JFET Input Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142355-ADTL082ARMZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADTL082ARMZ-R2 CAD Model

Description

The ADTL082ARMZ-R2 is a high-performance JFET (Junction Field-Effect Transistor) operational amplifier manufactured by Analog Devices Inc., a leader in the semiconductor industry. This op-amp is designed to offer a perfect blend of low offset voltage, low input bias currents, and high speed, making it an ideal choice for a wide range of applications, including high-impedance sensor amplification and precision filters.

Key Features

  • Low Input Bias Current: The device boasts a very low input bias current, which is essential for precision applications and ensures minimal error in signal processing.
  • Low Offset Voltage: With a low offset voltage, the ADTL082ARMZ-R2 provides accurate amplification without the need for external calibration, resulting in simpler circuit design and improved overall performance.
  • High Speed: The op-amp features a high slew rate and bandwidth, which allows it to handle fast signal transitions smoothly, making it suitable for high-frequency applications.
  • Low Noise: It exhibits low noise characteristics, which is critical for applications that require clean signal amplification, such as audio processing and medical instrumentation.
  • Wide Supply Voltage Range: The device can operate over a wide range of supply voltages, providing flexibility in various power supply scenarios.
  • Single or Dual Supply Operation: The ADTL082ARMZ-R2 is capable of operating from a single supply or dual supplies, adding to its versatility in different circuit configurations.

Applications

The ADTL082ARMZ-R2 is used in a variety of applications that require high precision and reliability. Some common applications include:

  • Active Filters
  • Photodiode Amplification
  • Data Acquisition Systems
  • Test and Measurement Equipment
  • Medical Instrumentation
  • Audio and Video Processing

Product Specifications

The ADTL082ARMZ-R2 is available in an MSOP (Mini Small Outline Package) which is suitable for space-constrained applications. Its operational temperature range and other electrical characteristics are designed to meet stringent requirements, ensuring reliable performance under various conditions.

Conclusion

In summary, the ADTL082ARMZ-R2 from Analog Devices Inc. is a sophisticated and versatile JFET op-amp that offers precision, low noise, and high-speed operation. It is a valuable component for designers looking to enhance the performance of their electronic systems without compromising on space or power efficiency.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3196 $52.7840
95+ $1.0828 $102.8660
145+ $1.0489 $152.0905
200+ $1.0151 $203.0200
255+ $0.9813 $250.2315
345+ $0.8797 $303.4965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,640 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess