EN
  • EN
  • DE

ADL5506ACBZ-R7

Part No ADL5506ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description 30 MHz to 4.5 GHz, 45 dB RF Detector | IC RF DETECT 30MHZ-4.5GHZ 6WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 30MHz ~ 4.5GHz
RF Type General Purpose
Input Range -45dBm ~ 5dBm
Accuracy ±1dB
Supply Voltage (V) 2.5V ~ 5.5V
Supply Current 3.8mA
Manufacturer Package 6-UFBGA, WLCSP
Supplier Device Package 6-WLCSP
Family Part Number ADL5506
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140540-ADL5506ACBZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5506ACBZ-R7 CAD Model

Description

The ADL5506ACBZ-R7 from Analog Devices Inc. is a state-of-the-art RF (Radio Frequency) detector designed for use in various signal monitoring and measurement applications. This high-performance component is essential in accurately detecting the power levels of RF signals across a broad frequency range, making it an indispensable tool in the design and maintenance of RF systems.

Key Features

  • Frequency Range: The device operates over a wide frequency range, providing versatile usage in different RF applications.
  • Dynamic Range: It boasts an extensive dynamic range, ensuring accurate detection and measurement of both very weak and strong signals without the need for manual range switching.
  • Temperature Stability: The ADL5506ACBZ-R7 offers exceptional temperature stability, maintaining its performance across a wide temperature spectrum.
  • Linear-in-dB Output: The device features a linear-in-dB output which correlates to the RF input signal power, simplifying the process of power measurement and control in digital systems.
  • Package: Housed in a compact, RoHS-compliant package, the device is suitable for space-constrained applications while adhering to environmental standards.

Applications

The ADL5506ACBZ-R7 is ideal for a variety of applications including:

  • Wireless infrastructure (BTS power measurement)
  • RFID systems
  • Power amplifier linearization/control loops
  • Transmitter antenna power measurement
  • Logarithmic amplifiers

Technical Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADL5506ACBZ-R7
Frequency Range Specified by manufacturer
Dynamic Range Specified by manufacturer
Output Type Linear-in-dB
Package / Case Specified by manufacturer

With its robust design and versatile nature, the ADL5506ACBZ-R7 from Analog Devices Inc. is a reliable choice for professionals seeking precision in RF power detection and measurement.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7194 $51.4746
22+ $4.6928 $103.2416
33+ $4.5462 $150.0246
46+ $4.3995 $202.3770
59+ $4.2529 $250.9211
79+ $3.8129 $301.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess