EN
  • EN
  • DE

ADL5521ACPZ-R7

Part No ADL5521ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description 400 MHz - 4 GHz Low Noise Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency 400MHz ~ 4GHz
P1dB 21.8dBm
Gain 20.8dB
Noise Figure 0.8dB
RF Type General
Operating Supply Voltage 3 V ~ 5 V
Operating Supply Current 60mA
Test Frequency 900MHz
Package 8-VFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-VD (3x3)
Win Source Part Number 1140543-ADL5521ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADL5521
Introduction Date May 22, 2007
ECCN 5A991.b
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADL5521ACPZ-R7 CAD Model

Description

ADL5521ACPZ-R7 RF Amplifier by Analog Devices Inc.

The ADL5521ACPZ-R7 is a high-performance RF amplifier designed by Analog Devices Inc., a leader in the semiconductor industry. This device is specifically engineered to offer a combination of low noise figures and high linearity, making it an ideal choice for a wide range of applications, including wireless infrastructure, satellite communications, and defense systems.

Key Features

  • Frequency Range: The ADL5521 operates over a broad frequency range, making it versatile for various RF applications.
  • Low Noise Figure: With an exceptionally low noise figure, this amplifier ensures enhanced signal clarity and sensitivity in receiver chains.
  • High Linearity: The device provides high linearity, which is crucial for maintaining signal fidelity and reducing distortion in complex modulation schemes.
  • Single Power Supply: The ADL5521 is designed to work with a single power supply, simplifying the power management in system designs.
  • Package: Housed in a compact, RoHS-compliant, 3 mm x 3 mm LFCSP (Lead Frame Chip Scale Package), the ADL5521ACPZ-R7 is suitable for space-constrained applications.

Applications

  • Wireless Infrastructure (e.g., cellular base stations, repeaters)
  • Satellite Communications (e.g., downconverters, block upconverters)
  • Defense and Aerospace Systems (e.g., radar, communication systems)
  • Test and Measurement Equipment

Product Specifications

The ADL5521ACPZ-R7 operates within a specified temperature range and requires a particular voltage supply for optimal performance. It is designed to be robust and reliable, meeting the stringent requirements of industrial and military-grade applications. The amplifier's technical specifications are detailed in the product datasheet, which provides information on the gain, input/output impedance, and other critical parameters.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADL5521ACPZ-R7 is no exception. It undergoes rigorous testing to ensure it meets the high standards expected by customers. With its advanced features and proven performance, the ADL5521ACPZ-R7 is an excellent choice for designers seeking a reliable RF amplification solution.

You May Also Be Interested in

MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 740 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess