EN
  • EN
  • DE

ADL5590ACPZ-R7

Part No ADL5590ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description IC QUADRATURE MOD 1800-1990MHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Modulator
RF Frequency 869MHz to 960MHz
P1dB 16dBm
Noise Floor -156.6dBm/Hz
Output Power 5.7dBm
Operating Supply Current 170mA
Supply Voltage - Operating 4.75 V to 5.25 V
Test Frequency 940MHz
Dimension 36-VFQFN Exposed Pad, CSP
Win Source Part Number 1014463-ADL5590ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADL5590ACPZ-R7 CAD Model

Description

Analog Devices ADL5590ACPZ-R7: High-Performance RF Amplifier

The ADL5590ACPZ-R7 from Analog Devices Inc. is a state-of-the-art RF (Radio Frequency) amplifier designed to deliver exceptional performance in a wide range of wireless applications. This device is part of the company's extensive portfolio of RF solutions, which are renowned for their high quality, reliability, and cutting-edge technology.

The ADL5590ACPZ-R7 operates within the frequency range of DC to 6 GHz, making it suitable for a broad spectrum of RF applications. This versatility allows it to be used in diverse fields such as telecommunications, satellite communications, test equipment, and military systems. The amplifier is packaged in a compact 3 mm x 3 mm, 16-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

With its excellent gain flatness and low noise figure, the ADL5590ACPZ-R7 ensures high-quality signal amplification with minimal distortion, which is crucial for maintaining signal integrity in both analog and digital communication systems. Its ability to provide consistent performance over a wide temperature range further enhances its suitability for demanding environments.

The device also features a single power supply operation, which simplifies circuit design and reduces power consumption. This is particularly beneficial for portable and battery-powered devices where power efficiency is a critical factor. Additionally, the ADL5590ACPZ-R7 offers a shutdown feature that allows for further power savings when the amplifier is not in use.

Analog Devices Inc. has equipped the ADL5590ACPZ-R7 with robust ESD (Electrostatic Discharge) protection, ensuring the amplifier's longevity and reliability in the face of environmental challenges. The device's lead-free and RoHS-compliant construction also demonstrates Analog Devices' commitment to environmental sustainability.

In summary, the ADL5590ACPZ-R7 RF amplifier from Analog Devices Inc. is an excellent choice for designers and engineers looking for a high-performance, versatile, and reliable solution to meet their RF amplification needs. Its compact form factor, superior performance characteristics, and power efficiency make it an attractive component for a multitude of RF applications.

You May Also Be Interested in

Analog Devices Inc.
RF MODULATOR 17GHZ-24GHZ 24TFQFN
Lowest to $140.0000
ON Semiconductor
IC MODULATOR RF VHF 16SSOP / RF Modulator IC
Lowest to $1.3993
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001
Analog Devices Inc.
IC MODULATOR WIDE QUAD 48-QFN
Lowest to $17.7142
Analog Devices Inc.
RF MODULATOR 700MHZ-6GHZ 24WFQFN
Lowest to $71.6912
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $684.2106
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.7GHZ 16QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2751 $67.6506
13+ $9.2515 $120.2695
20+ $8.9623 $179.2460
27+ $8.6733 $234.1791
35+ $8.3841 $293.4435
47+ $7.5169 $353.2943
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess