EN
  • EN
  • DE

ADL5592ACPZ-R7

Part No ADL5592ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP VGA 250-2400MHZ 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Frequency 250MHz to 2.4GHz
Gain 8.9dB
Noise Figure 5.7dB
RF Type GSM, EDGE
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 255mA
Test Frequency 1.96GHz
Case / Package 40-LFCSP-WQ (6x6)
Win Source Part Number 111309-ADL5592ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADL5592ACPZ-R7 CAD Model

Description

The ADL5592ACPZ-R7 is a high-performance, integrated RF (radio frequency) amplifier from Analog Devices Inc., designed to deliver exceptional signal amplification in a wide range of wireless applications. This amplifier is part of the renowned ADI product line, which is recognized for its reliability, precision, and cutting-edge technology.

Key Features

  • High Linearity: The ADL5592ACPZ-R7 offers excellent linearity, which is crucial for maintaining signal integrity in complex modulation schemes.
  • Wide Frequency Range: This device operates over a broad frequency spectrum, making it versatile for various RF applications.
  • Integrated Active Bias: The built-in active bias circuit ensures stable performance over temperature and process variations.
  • Single 5V Supply: Simplifies power supply design by operating on a single 5V supply voltage.
  • Compact Package: Housed in a compact LFCSP (lead-frame chip-scale package), the ADL5592ACPZ-R7 saves valuable board space and is suitable for space-constrained designs.

Applications

The ADL5592ACPZ-R7 is ideal for a variety of applications where RF performance is critical. These include:

  • Wireless infrastructure (e.g., cellular base stations, repeaters)
  • RF/IF gain blocks
  • Public safety radios
  • General-purpose RF amplification

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADL5592ACPZ-R7
Package / Case LFCSP-16
Operating Temperature Specified from -40°C to +85°C
Supply Voltage 5V

With its robust design and superior performance, the ADL5592ACPZ-R7 from Analog Devices Inc. is an excellent choice for designers looking to enhance their RF systems with a reliable and efficient amplifier solution.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1347 $65.6735
11+ $10.7773 $118.5503
17+ $10.4400 $177.4800
23+ $10.1039 $232.3897
30+ $9.7667 $293.0010
40+ $8.7561 $350.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess