EN
  • EN
  • DE

ADL5592XCPZ-R7

Part No ADL5592XCPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP GPS 250MHZ-2.4GHZ 40LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 250MHz ~ 2.4GHz
Gain 12.3dB
Noise Figure 5.7dB
RF Type General Purpose
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 255mA
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
Base Product Number ADL5592
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 41834-ADL5592XCPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADL5592XCPZ-R7 CAD Model

Description

The ADL5592XCPZ-R7 is a state-of-the-art integrated circuit from the renowned manufacturer Analog Devices Inc. This high-performance component is designed to deliver exceptional quality and reliability for a wide range of applications in the electronics industry.

Key Features:

  • High Integration: The ADL5592XCPZ-R7 integrates multiple functions into a single chip, reducing the need for additional components and simplifying design layouts.
  • Advanced Technology: Built using cutting-edge semiconductor technology, this product offers superior performance, including high precision and low power consumption.
  • Compact Size: The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is ideal for space-constrained applications.
  • Robustness: It is designed to operate reliably in challenging environmental conditions, making it suitable for industrial and automotive applications.

Applications:

The ADL5592XCPZ-R7 is versatile and can be used in a variety of applications, including:

  • Wireless communication systems
  • RF signal processing
  • Instrumentation and control systems
  • Automotive electronics
  • Industrial automation

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADL5592XCPZ-R7 is no exception. Each device is rigorously tested to ensure it meets the highest standards of performance and reliability.

Ordering Information:

The product is available with the ordering code ADL5592XCPZ-R7 and is supplied in reels, making it easy to integrate into manufacturing workflows. For detailed specifications, technical datasheets, and ordering options, customers are encouraged to visit the Analog Devices Inc. website or contact their sales representatives.

With the ADL5592XCPZ-R7, designers and engineers are equipped with a powerful tool that can drive innovation and efficiency in their electronic designs.

You May Also Be Interested in

A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess