EN
  • EN
  • DE

DPX205850DT-4155A1

Part No DPX205850DT-4155A1
Manufacturer TDK Corporation
Catalog RF Multiplexers
Description RF DIPLEXER 1345MZ/4.125GHZ 0805 / RF Diplexer 700MHz ~ 1.99GHz / 2.4GHz ~ 5.85GHz 0805 (2012 Metric), 6 PC Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Multiplexers
Mfr TDK Corporation
Series DPX
Package Tape & Reel
Type Diplexer
Frequency Bands (Low / High) 700MHz ~ 1.99GHz / 2.4GHz ~ 5.85GHz
High Band Attenuation (min / max dB) 15.00dB / 21.00dB
Return Loss (Low Band / High Band) 9.54dB / 9.54dB
Mounting SMD (SMT)
Package / Case 0805 (2012 Metric), 6 PC Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8529.90.9800
Other Names 445-175632-6,445-175632-2,445-175632-1
Standard Package 2,000
Win Source Part Number 958501-DPX205850DT-4155A1
Ultra Librarian 3D Model Ultra Librarian DPX205850DT-4155A1 CAD Model

Description

The DPX205850DT-4155A1 is an RF multiplexer diplexer from TDK Corporation.

  • Frequency Range (Low Band): 700MHz to 1.99GHz
  • Frequency Range (High Band): 2.4GHz to 5.85GHz
  • High Band Attenuation: 15.00dB to 21.00dB
  • Return Loss (Low and High Bands): 9.54dB
  • Package: 0805 (2012 metric), 6 PC pad
  • Packaging: Tape and Reel
  • Alternative Parts: DPX205850DT-4155A1DPX205850DT4155A1

You May Also Be Interested in

Broadcom Limited
Miniature UMTS Band I Duplexer | RF DUPLEXER 1.95GHZ/2.14GHZ 3CSP
Lowest to $3.2642
TDK Corporation
MULTILAYER TRIPLEXER FOR 1447 -
Lowest to $0.0793
Broadcom Limited
RF Duplexer 55dB at 2500MHz to 2570MHz 50dB at 2620MHz to 2690MHz 9-Pin SMD T/R / RX WIFI COEXIST B7 LTE DUP DIFF
Lowest to $0.8408
TDK Corporation
Thin-film Diplexer | RF DIPLEXER 2.45GHZ/5.45GHZ 0402
Lowest to $0.8166
Taiyo Yuden
RF DUPLEXER 1GHZ-5GHZ 8SMD
Lowest to $0.1415
TDK Corporation
Multilayer Diplexer | MULTILAYER DIPLEXER FOR 698 - 96
Lowest to $0.1154
TDK Corporation
RF TRIPLEXER 2.45/5.425GHZ 0805 / Multilayer Triplexer
Lowest to $0.0752
TDK Corporation
RF TRIPLEXER 2.45/5.425GHZ 0805
Lowest to $0.0712
Qualcomm
RF DUPLEXER 2.535/2.655GHZ 8SMD
Lowest to $0.3128

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess