EN
  • EN
  • DE

ADL5811ACPZ-R7

Part No ADL5811ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MXR 700MHZ-2.8GHZ AMP 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
RF Type General Purpose
Frequency 700MHz to 2.8GHz
Number of Mixers 1
Gain 7.5dB
Noise Figure 10.7dB
Secondary Attributes With Amplifier
Operating Supply Current 185mA
Supply Voltage - Operating 3.6 V to 5.5 V
Case / Package 32-LFCSP-WQ (5x5)
Win Source Part Number 135972-ADL5811ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADL5811ACPZ-R7 CAD Model

Description

The ADL5811ACPZ-R7 is a state-of-the-art active mixer component manufactured by Analog Devices Inc., designed to cater to a wide array of RF (Radio Frequency) and IF (Intermediate Frequency) applications. This high-performance device is well-suited for modern communication systems that require a compact, efficient, and reliable mixing solution.

Key Features

  • Frequency Range: The ADL5811ACPZ-R7 offers a broad frequency range, making it versatile for various applications including cellular, satellite, and broadband communications.
  • Conversion Gain: This mixer provides a high conversion gain, which helps in maintaining signal integrity by boosting the signal levels when required.
  • Single-ended RF/LO Inputs: The device simplifies the design by allowing single-ended inputs, which reduces the need for external components and circuit complexity.
  • High Linearity: It features excellent linearity, ensuring that the signal quality is preserved even at high input power levels without causing significant distortion.
  • Low Noise Figure: The ADL5811ACPZ-R7 boasts a low noise figure, which is crucial for maintaining a high Signal-to-Noise Ratio (SNR) in the system.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), this device is an ideal choice for space-constrained applications.

Applications

  • Wireless Infrastructure
  • Point-to-Point and Point-to-Multipoint Radios
  • Public Safety Radios
  • Instrumentation
  • Satellite Communications

The ADL5811ACPZ-R7 is a testament to Analog Devices Inc.'s commitment to providing innovative and high-quality components for the electronics industry. With its robust performance and versatile features, this active mixer is an excellent choice for designers looking to enhance their RF and IF signal processing capabilities.

Ordering Information

The product is available in a RoHS-compliant package and is designated by the part number ADL5811ACPZ-R7. For purchasing information, pricing, and availability, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0938 $66.5628
13+ $9.1026 $118.3338
20+ $8.8184 $176.3680
28+ $8.5331 $238.9268
36+ $8.2490 $296.9640
47+ $7.3955 $347.5885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess